TelephoneStuff.com GAI-Tronics 24V DC Explosion-Proof Speaker Station 670-002

Description
24V DC Explosion-Proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. Features: - Fabricated from cast aluminum - Suitable for indoor use - Dimensions: 13.1" H × 7.9" W × 5.6" D - Frequency response: 250-4,000 Hz - NRTL certified for use in US and Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and Class III, Div. 1
Description
24V DC Explosion-Proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. Features: - Fabricated from cast aluminum - Suitable for indoor use - Dimensions: 13.1" H × 7.9" W × 5.6" D - Frequency response: 250-4,000 Hz - NRTL certified for use in US and Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and Class III, Div. 1

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics 24V DC Explosion-Proof Speaker Station - 670-002 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics 24V DC Explosion-Proof Speaker Station
670-002
GAI-Tronics 24V DC Explosion-Proof Speaker Station 670-002
24V DC Explosion-Proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations. Features: - Fabricated from cast aluminum - Suitable for indoor use - Dimensions: 13.1" H × 7.9" W × 5.6" D - Frequency response: 250-4,000 Hz - NRTL certified for use in US and Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and Class III, Div. 1

24V DC Explosion-Proof Speaker Station provides safe and clear communications in hazardous areas, even in high-noise situations.
Features:
- Fabricated from cast aluminum
- Suitable for indoor use
- Dimensions: 13.1" H × 7.9" W × 5.6" D
- Frequency response: 250-4,000 Hz
- NRTL certified for use in US and Canada for the following areas: Class I, Div. 1, Groups C and D; Class II, Div. 1, Groups E, F, and G; and Class III, Div. 1

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 670-002
Product Name GAI-Tronics 24V DC Explosion-Proof Speaker Station
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Dashboard - KP3642ST1R50F400 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details