TelephoneStuff.com GAI-Tronics Handset Assembly for 701-202 Handset/Speaker.. 10105-007

Description
Handset Assembly for 701-202 Handset/Speaker Amplifier. Includes - Handset Receiver - Handset Printed Circuit Board - 1 Handset Speaker Amplifier Printed Circuit Board
Description
Handset Assembly for 701-202 Handset/Speaker Amplifier. Includes - Handset Receiver - Handset Printed Circuit Board - 1 Handset Speaker Amplifier Printed Circuit Board

Suppliers

Company
Product
Description
Supplier Links
GAI-Tronics Handset Assembly for 701-202 Handset/Speaker.. - 10105-007 - TelephoneStuff.com
Huntington Beach, CA, USA
GAI-Tronics Handset Assembly for 701-202 Handset/Speaker..
10105-007
GAI-Tronics Handset Assembly for 701-202 Handset/Speaker.. 10105-007
Handset Assembly for 701-202 Handset/Speaker Amplifier. Includes - Handset Receiver - Handset Printed Circuit Board - 1 Handset Speaker Amplifier Printed Circuit Board

Handset Assembly for 701-202 Handset/Speaker Amplifier.
Includes
- Handset Receiver
- Handset Printed Circuit Board
- 1 Handset Speaker Amplifier Printed Circuit Board

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 10105-007
Product Name GAI-Tronics Handset Assembly for 701-202 Handset/Speaker..
Features Active
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564609 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
AM15 AudioMaster® Public Address 15 Watt Speakers - AM15 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.25 inch (311 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR66N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 110 dB
Nominal Power 1.5 watts
Maximum Power 3 watts
View Details
4 suppliers