TelephoneStuff.com Legrand - On-Q Single Speaker Strap F9006-WH

Description
Single Speaker Strap provides a simple in wall speaker connection with this pre-configured strap that fits into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits in any single gang decorator opening
Description
Single Speaker Strap provides a simple in wall speaker connection with this pre-configured strap that fits into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits in any single gang decorator opening

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Single Speaker Strap - F9006-WH - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Single Speaker Strap
F9006-WH
Legrand - On-Q Single Speaker Strap F9006-WH
Single Speaker Strap provides a simple in wall speaker connection with this pre-configured strap that fits into any decorator opening. Features: - Helps eliminate excess speaker wire - Fits in any single gang decorator opening

Single Speaker Strap provides a simple in wall speaker connection with this pre-configured strap that fits into any decorator opening.
Features:
- Helps eliminate excess speaker wire
- Fits in any single gang decorator opening

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number F9006-WH
Product Name Legrand - On-Q Single Speaker Strap
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 527034 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 82 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR50F25SK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 79 dB
Nominal Power 0.2000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers