TelephoneStuff.com Valcom Door Phone Speaker Voice Coil 5330-120

Description
Speakerphone used with Universal Door Phone Controller. Door Phone Features: - 70 Volt - Push button activation - Stainless steel faceplate and tamper-proof screws - Weather-resistant enclosure for indoor/outdoor use - Mounts to virtually any surface - Used with Universal Door Phone Controller (5324-001)
Description
Speakerphone used with Universal Door Phone Controller. Door Phone Features: - 70 Volt - Push button activation - Stainless steel faceplate and tamper-proof screws - Weather-resistant enclosure for indoor/outdoor use - Mounts to virtually any surface - Used with Universal Door Phone Controller (5324-001)

Suppliers

Company
Product
Description
Supplier Links
Valcom Door Phone Speaker Voice Coil - 5330-120 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Door Phone Speaker Voice Coil
5330-120
Valcom Door Phone Speaker Voice Coil 5330-120
Speakerphone used with Universal Door Phone Controller. Door Phone Features: - 70 Volt - Push button activation - Stainless steel faceplate and tamper-proof screws - Weather-resistant enclosure for indoor/outdoor use - Mounts to virtually any surface - Used with Universal Door Phone Controller (5324-001)

Speakerphone used with Universal Door Phone Controller.
Door Phone Features:
- 70 Volt
- Push button activation
- Stainless steel faceplate and tamper-proof screws
- Weather-resistant enclosure for indoor/outdoor use
- Mounts to virtually any surface
- Used with Universal Door Phone Controller (5324-001)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5330-120
Product Name Valcom Door Phone Speaker Voice Coil
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
300GCX SelecTone® Hazardous Location Amplified Speakers - 300GCX-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-PSS-20N08SM-YTRQTR-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 850 Hz
View Details