TelephoneStuff.com Leviton 6.5-inch Two-Way In-Wall Loudspeaker SGI65-00W

Description
Leviton 6.5-inch Two-Way In-Wall Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 6.5-inch Kevlar composite cone low-frequency transducer - .5-inch AeroNylon dome high-frequency transducer with phase/time alignment guide - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 88.0dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 12.301" (H) x 9.001" (W) x 3.20" (D)
Description
Leviton 6.5-inch Two-Way In-Wall Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 6.5-inch Kevlar composite cone low-frequency transducer - .5-inch AeroNylon dome high-frequency transducer with phase/time alignment guide - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 88.0dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 12.301" (H) x 9.001" (W) x 3.20" (D)

Suppliers

Company
Product
Description
Supplier Links
Leviton 6.5-inch Two-Way In-Wall Loudspeaker - SGI65-00W - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 6.5-inch Two-Way In-Wall Loudspeaker
SGI65-00W
Leviton 6.5-inch Two-Way In-Wall Loudspeaker SGI65-00W
Leviton 6.5-inch Two-Way In-Wall Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue. Features: - Kevlar composite woofer - AeroNylon tweeter diaphragm - AutoSurge circuit protection - Advanced phase/time alignment quide - Precision dividing network - Inert mounting frame with "dogleg" installation Specifications: - 6.5-inch Kevlar composite cone low-frequency transducer - .5-inch AeroNylon dome high-frequency transducer with phase/time alignment guide - 2-way balanced precision crossover network with AutoSurge circuit protection - Frequency Response: 50-20kHz +/- 3dB - Sensitivity: 88.0dB SPL @ 1Watt/1 Meter - Power Handling: 120W peak/60W RMS - Impedance: Nominal 8 Ohms/Minimum 6 Ohms - Dimensions: 12.301" (H) x 9.001" (W) x 3.20" (D)

Leviton 6.5-inch Two-Way In-Wall Loudspeaker is an indoor/outdoor speaker combine the latest in top-of-the-line features and technologies with pricing that allows contractors, builders and homeowners to make high-end audio performance a viable installation option for every residential home entertainment venue.
Features:
- Kevlar composite woofer
- AeroNylon tweeter diaphragm
- AutoSurge circuit protection
- Advanced phase/time alignment quide
- Precision dividing network
- Inert mounting frame with "dogleg" installation
Specifications:
- 6.5-inch Kevlar composite cone low-frequency transducer
- .5-inch AeroNylon dome high-frequency transducer with phase/time alignment guide
- 2-way balanced precision crossover network with AutoSurge circuit protection
- Frequency Response: 50-20kHz +/- 3dB
- Sensitivity: 88.0dB SPL @ 1Watt/1 Meter
- Power Handling: 120W peak/60W RMS
- Impedance: Nominal 8 Ohms/Minimum 6 Ohms
- Dimensions: 12.301" (H) x 9.001" (W) x 3.20" (D)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SGI65-00W
Product Name Leviton 6.5-inch Two-Way In-Wall Loudspeaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 3.11 inch (79 mm)
View Details
AMR6 AudioMaster® 8 Watt Ceiling Speakers - AMR6-2570K - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 102 dB
Weight 1390.00 g (49.04 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1165-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 380.95 g (13.44 oz)
View Details
2 suppliers