TelephoneStuff.com Genesis Cable Home Theater Speaker Wire - 4 Conductor/16.. 5251

Description
4 conductor, 16 AWG speaker wire for high-end audio transmission, stereo, professional sound and studio requirements. Sunlight resistant. Features: - Stranded, 26 strands - 4 conductor - 500 ft. pull box - Used with all power limited circuits except those in risers and plenums - Standard jacket colors: blue, yellow, green, purple
Description
4 conductor, 16 AWG speaker wire for high-end audio transmission, stereo, professional sound and studio requirements. Sunlight resistant. Features: - Stranded, 26 strands - 4 conductor - 500 ft. pull box - Used with all power limited circuits except those in risers and plenums - Standard jacket colors: blue, yellow, green, purple

Suppliers

Company
Product
Description
Supplier Links
Genesis Cable Home Theater Speaker Wire - 4 Conductor/16.. - 5251 - TelephoneStuff.com
Huntington Beach, CA, USA
Genesis Cable Home Theater Speaker Wire - 4 Conductor/16..
5251
Genesis Cable Home Theater Speaker Wire - 4 Conductor/16.. 5251
4 conductor, 16 AWG speaker wire for high-end audio transmission, stereo, professional sound and studio requirements. Sunlight resistant. Features: - Stranded, 26 strands - 4 conductor - 500 ft. pull box - Used with all power limited circuits except those in risers and plenums - Standard jacket colors: blue, yellow, green, purple

4 conductor, 16 AWG speaker wire for high-end audio transmission, stereo, professional sound and studio requirements. Sunlight resistant.
Features:
- Stranded, 26 strands
- 4 conductor
- 500 ft. pull box
- Used with all power limited circuits except those in risers and plenums
- Standard jacket colors: blue, yellow, green, purple

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 5251
Product Name Genesis Cable Home Theater Speaker Wire - 4 Conductor/16..
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 3643290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 5.12 inch (130 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR44N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 99 dB
Nominal Power 0.5000 watts
Maximum Power 0.6000 watts
View Details
3 suppliers