TelephoneStuff.com Bogen NEAR 8ohm Rock Landscape Speaker - Granite R6G

Description
NEAR 8ohm Rock Landscape Speaker is completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 100W - Impedance: 8-ohms - Sensitivity (1W@1m): 88dBspl - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D
Description
NEAR 8ohm Rock Landscape Speaker is completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 100W - Impedance: 8-ohms - Sensitivity (1W@1m): 88dBspl - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D

Suppliers

Company
Product
Description
Supplier Links
Bogen NEAR 8ohm Rock Landscape Speaker - Granite - R6G - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen NEAR 8ohm Rock Landscape Speaker - Granite
R6G
Bogen NEAR 8ohm Rock Landscape Speaker - Granite R6G
NEAR 8ohm Rock Landscape Speaker is completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck. Features: - Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker - Rugged, heavy, and realistic - 2-way design - 6" MDT mid/bass - 1-1/8" titanium inverted-dome tweeter - Frequency Response: 75Hz - 20kHz - Power Handling: 100W - Impedance: 8-ohms - Sensitivity (1W@1m): 88dBspl - Sound Dispersion: Horiz - 100°, Vert - 45 - Dimensions (in.): 10" H x 18" W x 14" D

NEAR 8ohm Rock Landscape Speaker is completely weatherproof speakers that look and feel like rocks, making them perfect for outdoor installations where
a natural scenic appearance is important. Use them in a variety of outdoor settings including gardens, theme parks, sport and recreation areas, poolside, and even on a porch or deck.
Features:
- Metal Diaphragm Technology (MDT) and Magnetic Liquid Suspension (MLS) ensure a super weatherproof speaker
- Rugged, heavy, and realistic
- 2-way design
- 6" MDT mid/bass
- 1-1/8" titanium inverted-dome tweeter
- Frequency Response: 75Hz - 20kHz
- Power Handling: 100W
- Impedance: 8-ohms
- Sensitivity (1W@1m): 88dBspl
- Sound Dispersion: Horiz - 100°, Vert - 45
- Dimensions (in.): 10" H x 18" W x 14" D

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number R6G
Product Name Bogen NEAR 8ohm Rock Landscape Speaker - Granite
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-T - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-23F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
5 suppliers