TelephoneStuff.com Legrand - On-Q Gold Line Series 6.5" In-Wall Speaker.. 364667-01

Description
Gold Line Series 6.5" In-Wall Speaker. Features: - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout - Three position adjustable tweeter output level provides brightness control - 1/2" IR Target Knockout behind grill - Advanced Crossover for optimal frequency distribution - High-performance speaker wire connectors - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")
Description
Gold Line Series 6.5" In-Wall Speaker. Features: - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout - Three position adjustable tweeter output level provides brightness control - 1/2" IR Target Knockout behind grill - Advanced Crossover for optimal frequency distribution - High-performance speaker wire connectors - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Gold Line Series 6.5" In-Wall Speaker.. - 364667-01 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Gold Line Series 6.5" In-Wall Speaker..
364667-01
Legrand - On-Q Gold Line Series 6.5" In-Wall Speaker.. 364667-01
Gold Line Series 6.5" In-Wall Speaker. Features: - Ultra premium speakers for highend home theater and highquality distributed audio systems - Glass fiber woofers provide high power handling with premium sound quality - Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout - Three position adjustable tweeter output level provides brightness control - 1/2" IR Target Knockout behind grill - Advanced Crossover for optimal frequency distribution - High-performance speaker wire connectors - Impedance – 8 Ohms - Power Handling (peak) – 200W (6.5"); 250W (8") - Efficiency – 85 dB - Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Gold Line Series 6.5" In-Wall Speaker.
Features:
- Ultra premium speakers for highend home theater and highquality distributed audio systems
- Glass fiber woofers provide high power handling with premium sound quality
- Swiveling aluminum tweeters produce smooth frequency response and support directional output for easy sound customization based on room layout
- Three position adjustable tweeter output level provides brightness control
- 1/2" IR Target Knockout behind grill
- Advanced Crossover for optimal frequency distribution
- High-performance speaker wire connectors
- Impedance – 8 Ohms
- Power Handling (peak) – 200W (6.5"); 250W (8")
- Efficiency – 85 dB
- Frequency Response: 55Hz-20KHz (6.5"); 45Hz-20KHz (8")

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364667-01
Product Name Legrand - On-Q Gold Line Series 6.5" In-Wall Speaker..
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 18000 Hz
Size 5.12 inch (130 mm)
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Traditional AVAS Module - KEPO-0041A - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 75 dB
View Details
Loudspeaker - W2-218 - Biamp Systems, Ltd.
Biamp Systems, Ltd.
Specs
Size 8.00 inch (203 mm)
Application Loudspeaker; MusicAudio
View Details