TelephoneStuff.com ITT Cortelco Conference Phone with Full-Duplex Speaker.. CONF410PAK

Description
Noted for its quality and durability. Offered in a sleek, oval-style design that takes up minimal space on your conference table/stand. The CONF410 offers user-friendly features, allowing conference calls to be established in a fast and efficient manner. Features: - Full-duplex speaker phone (includes power transformer) - On/Off with LED - Mute with LED - Ringer - Hi/Lo/Off - Seven-Step volume control - Redial - Flash - Tone/Pulse - One external microphone connection (for optional microphone) - External Microphone (optional) -- provides two-color LED (in-use & mute indication)
Description
Noted for its quality and durability. Offered in a sleek, oval-style design that takes up minimal space on your conference table/stand. The CONF410 offers user-friendly features, allowing conference calls to be established in a fast and efficient manner. Features: - Full-duplex speaker phone (includes power transformer) - On/Off with LED - Mute with LED - Ringer - Hi/Lo/Off - Seven-Step volume control - Redial - Flash - Tone/Pulse - One external microphone connection (for optional microphone) - External Microphone (optional) -- provides two-color LED (in-use & mute indication)

Suppliers

Company
Product
Description
Supplier Links
ITT Cortelco Conference Phone with Full-Duplex Speaker.. - CONF410PAK - TelephoneStuff.com
Huntington Beach, CA, USA
ITT Cortelco Conference Phone with Full-Duplex Speaker..
CONF410PAK
ITT Cortelco Conference Phone with Full-Duplex Speaker.. CONF410PAK
Noted for its quality and durability. Offered in a sleek, oval-style design that takes up minimal space on your conference table/stand. The CONF410 offers user-friendly features, allowing conference calls to be established in a fast and efficient manner. Features: - Full-duplex speaker phone (includes power transformer) - On/Off with LED - Mute with LED - Ringer - Hi/Lo/Off - Seven-Step volume control - Redial - Flash - Tone/Pulse - One external microphone connection (for optional microphone) - External Microphone (optional) -- provides two-color LED (in-use & mute indication)

Noted for its quality and durability. Offered in a sleek, oval-style design that takes up minimal space on your conference table/stand. The CONF410 offers user-friendly features, allowing conference calls to be established in a fast and efficient manner.
Features:
- Full-duplex speaker phone (includes power transformer)
- On/Off with LED
- Mute with LED
- Ringer - Hi/Lo/Off
- Seven-Step volume control
- Redial
- Flash
- Tone/Pulse
- One external microphone connection (for optional microphone)
- External Microphone (optional) -- provides two-color LED (in-use & mute indication)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CONF410PAK
Product Name ITT Cortelco Conference Phone with Full-Duplex Speaker..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 5350322 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 105 dB
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Home Audio, In-Wall Speaker - VSi 585 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 150 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details