TelephoneStuff.com Valcom Talkback Pendant Speaker V-1019B

Description
Talkback Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Features: - Used with talkback page controls - Provides quality background music and paging - Low profile - Volume control provides easy adjustments of audio levels - Tube style pendant speaker - 6 ft. black chain - Aluminum housing - Available in black, white, or gray finishes - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz
Description
Talkback Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Features: - Used with talkback page controls - Provides quality background music and paging - Low profile - Volume control provides easy adjustments of audio levels - Tube style pendant speaker - 6 ft. black chain - Aluminum housing - Available in black, white, or gray finishes - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz

Suppliers

Company
Product
Description
Supplier Links
Valcom Talkback Pendant Speaker - V-1019B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Talkback Pendant Speaker
V-1019B
Valcom Talkback Pendant Speaker V-1019B
Talkback Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance. Features: - Used with talkback page controls - Provides quality background music and paging - Low profile - Volume control provides easy adjustments of audio levels - Tube style pendant speaker - 6 ft. black chain - Aluminum housing - Available in black, white, or gray finishes - Cone Diameter: 5" (12.7 cm) - Voice Coil Impedance: 45 ohms - Frequency Response: 70 Hz - 16 kHz

Talkback Pendant Speaker is a low profile tube style pendant speaker for areas with high ceiling heights that require an upscale contemporary appearance.
Features:
- Used with talkback page controls
- Provides quality background music and paging
- Low profile
- Volume control provides easy adjustments of audio levels
- Tube style pendant speaker
- 6 ft. black chain
- Aluminum housing
- Available in black, white, or gray finishes
- Cone Diameter: 5" (12.7 cm)
- Voice Coil Impedance: 45 ohms
- Frequency Response: 70 Hz - 16 kHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1019B
Product Name Valcom Talkback Pendant Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1797443 - RS Components, Ltd.
Specs
Size 1.06 inch (27 mm)
View Details
AM50 AudioMaster® Public Address 2 Watt Re-Entrant Speakers - AM50-70B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 97 dB
Size 5.50 inch (140 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-13N08A-SYQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 74 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
2 suppliers