TelephoneStuff.com Bogen High-Output Long-Throw Loudspeaker A12

Description
High-Output Long-Throw Loudspeaker features NEAR’s unique technologies to produce the highest sound quality in the most durable and reliable loudspeakers available. The A12 is a compact, high-powered speaker that projects well in open spaces like theme parks, sports fields, and plazas. Loudspeaker Features: - High-powered, all-weather speaker - High efficiency and power handling for optimal performance - One model for both 70V and low-impedance systems - 225W at 16 ohms - 70V Power settings: 128, 64, 32, 16, 8 watts - Dual 6.5" metal-alloy MDT™ mid/bass speaker cones are extremely stable in all environments - Patented MLS™ Ferrofluid voice coil suspension replaces distortion-causing mechanical spider - Horn-loaded, 1" exit compression driver features a 1.9" Mylar diaphragm for consistent long-term performance - 90° Horn delivers constant coverage over listening area - Dual-layer voice coil with separate inner and outer windings for high output and ultra-low distortion - Advanced polymer compound surrounds resist UV rays, chemicals, and salt spray - Gold-plated, rust-proof input connectors - High-density, injection-molded cabinet resists chipping and scratching - Low-resonance cabinet structure - Specially designed vent covers help keep water out - Heavy-gauge stainless steel mounting yoke with 180° swivel - Easy-to-grip, oversized mounting knobs - Speaker mounts with knobs attached for easier, safer installation in hard-to-reach locations - Corrosion-resistant woofer frames and mounting hardware for long-lasting, like-new appearance - Cabinet Styling utilizes patented Armadillo ridges that improve durability as well as sound - Speaker Dimensions: 10 1/4" W x 17 7/8" H x 11 3/4" D - Color: Black
Description
High-Output Long-Throw Loudspeaker features NEAR’s unique technologies to produce the highest sound quality in the most durable and reliable loudspeakers available. The A12 is a compact, high-powered speaker that projects well in open spaces like theme parks, sports fields, and plazas. Loudspeaker Features: - High-powered, all-weather speaker - High efficiency and power handling for optimal performance - One model for both 70V and low-impedance systems - 225W at 16 ohms - 70V Power settings: 128, 64, 32, 16, 8 watts - Dual 6.5" metal-alloy MDT™ mid/bass speaker cones are extremely stable in all environments - Patented MLS™ Ferrofluid voice coil suspension replaces distortion-causing mechanical spider - Horn-loaded, 1" exit compression driver features a 1.9" Mylar diaphragm for consistent long-term performance - 90° Horn delivers constant coverage over listening area - Dual-layer voice coil with separate inner and outer windings for high output and ultra-low distortion - Advanced polymer compound surrounds resist UV rays, chemicals, and salt spray - Gold-plated, rust-proof input connectors - High-density, injection-molded cabinet resists chipping and scratching - Low-resonance cabinet structure - Specially designed vent covers help keep water out - Heavy-gauge stainless steel mounting yoke with 180° swivel - Easy-to-grip, oversized mounting knobs - Speaker mounts with knobs attached for easier, safer installation in hard-to-reach locations - Corrosion-resistant woofer frames and mounting hardware for long-lasting, like-new appearance - Cabinet Styling utilizes patented Armadillo ridges that improve durability as well as sound - Speaker Dimensions: 10 1/4" W x 17 7/8" H x 11 3/4" D - Color: Black

Suppliers

Company
Product
Description
Supplier Links
Bogen High-Output Long-Throw Loudspeaker - A12 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen High-Output Long-Throw Loudspeaker
A12
Bogen High-Output Long-Throw Loudspeaker A12
High-Output Long-Throw Loudspeaker features NEAR’s unique technologies to produce the highest sound quality in the most durable and reliable loudspeakers available. The A12 is a compact, high-powered speaker that projects well in open spaces like theme parks, sports fields, and plazas. Loudspeaker Features: - High-powered, all-weather speaker - High efficiency and power handling for optimal performance - One model for both 70V and low-impedance systems - 225W at 16 ohms - 70V Power settings: 128, 64, 32, 16, 8 watts - Dual 6.5" metal-alloy MDT™ mid/bass speaker cones are extremely stable in all environments - Patented MLS™ Ferrofluid voice coil suspension replaces distortion-causing mechanical spider - Horn-loaded, 1" exit compression driver features a 1.9" Mylar diaphragm for consistent long-term performance - 90° Horn delivers constant coverage over listening area - Dual-layer voice coil with separate inner and outer windings for high output and ultra-low distortion - Advanced polymer compound surrounds resist UV rays, chemicals, and salt spray - Gold-plated, rust-proof input connectors - High-density, injection-molded cabinet resists chipping and scratching - Low-resonance cabinet structure - Specially designed vent covers help keep water out - Heavy-gauge stainless steel mounting yoke with 180° swivel - Easy-to-grip, oversized mounting knobs - Speaker mounts with knobs attached for easier, safer installation in hard-to-reach locations - Corrosion-resistant woofer frames and mounting hardware for long-lasting, like-new appearance - Cabinet Styling utilizes patented Armadillo ridges that improve durability as well as sound - Speaker Dimensions: 10 1/4" W x 17 7/8" H x 11 3/4" D - Color: Black

High-Output Long-Throw Loudspeaker features NEAR’s unique technologies to produce the highest sound quality in the most durable and reliable loudspeakers available. The A12 is a compact, high-powered speaker that projects well in open spaces like theme parks, sports fields, and plazas.
Loudspeaker Features:
- High-powered, all-weather speaker
- High efficiency and power handling for optimal performance
- One model for both 70V and low-impedance systems
- 225W at 16 ohms
- 70V Power settings: 128, 64, 32, 16, 8 watts
- Dual 6.5" metal-alloy MDT™ mid/bass speaker cones are
extremely stable in all environments
- Patented MLS™ Ferrofluid voice coil suspension replaces
distortion-causing mechanical spider
- Horn-loaded, 1" exit compression driver features a 1.9"
Mylar diaphragm for consistent long-term performance
- 90° Horn delivers constant coverage over listening area
- Dual-layer voice coil with separate inner and outer windings
for high output and ultra-low distortion
- Advanced polymer compound surrounds resist UV rays,
chemicals, and salt spray
- Gold-plated, rust-proof input connectors
- High-density, injection-molded cabinet resists chipping and
scratching
- Low-resonance cabinet structure
- Specially designed vent covers help keep water out
- Heavy-gauge stainless steel mounting yoke with 180° swivel
- Easy-to-grip, oversized mounting knobs
- Speaker mounts with knobs attached for easier, safer installation
in hard-to-reach locations
- Corrosion-resistant woofer frames and mounting hardware
for long-lasting, like-new appearance
- Cabinet Styling utilizes patented Armadillo ridges that improve durability as well as sound
- Speaker Dimensions: 10 1/4" W x 17 7/8" H x 11 3/4" D
- Color: Black

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number A12
Product Name Bogen High-Output Long-Throw Loudspeaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7675373P - RS Components, Ltd.
Specs
SPL 88 dB
Nominal Power 0.1000 watts
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-230-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1135-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 350 Hz
View Details