TelephoneStuff.com Legrand - On-Q evoQ 8" In-Ceiling Speaker HT-7800

Description
evoQ 8" In-Ceiling Speaker allows sound customization based on room layout. evoQ Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - Glass fiber woofers provide superior power capacity - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch - Impedance – 8 Ohms - Power Handling (peak) – 250W - Efficiency – 85 dB - Frequency Response: 45Hz-20KHz
Description
evoQ 8" In-Ceiling Speaker allows sound customization based on room layout. evoQ Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - Glass fiber woofers provide superior power capacity - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch - Impedance – 8 Ohms - Power Handling (peak) – 250W - Efficiency – 85 dB - Frequency Response: 45Hz-20KHz

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ 8" In-Ceiling Speaker - HT-7800 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ 8" In-Ceiling Speaker
HT-7800
Legrand - On-Q evoQ 8" In-Ceiling Speaker HT-7800
evoQ 8" In-Ceiling Speaker allows sound customization based on room layout. evoQ Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - High-grade advanced crossover allows for optimal frequency distribution - Glass fiber woofers provide superior power capacity - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - Three position tweeter output level adjustment switch - Impedance – 8 Ohms - Power Handling (peak) – 250W - Efficiency – 85 dB - Frequency Response: 45Hz-20KHz

evoQ 8" In-Ceiling Speaker allows sound customization based on room layout.
evoQ Speaker Features:
- High-power handling and adjustment capabilities ensure ultimate in home sound
- Suitable for moisture rich environments
- High-grade advanced crossover allows for optimal frequency distribution
- Glass fiber woofers provide superior power capacity
- Foam gaskets minimize vibration and provide air-tight seal
- Fully adjustable treble easily tailors the sound to any taste
- Three position tweeter output level adjustment switch
- Impedance – 8 Ohms
- Power Handling (peak) – 250W
- Efficiency – 85 dB
- Frequency Response: 45Hz-20KHz

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT-7800
Product Name Legrand - On-Q evoQ 8" In-Ceiling Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176049 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-36N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers