TelephoneStuff.com Bogen N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker A2TBLK

Description
N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability - 6" metal alloy hard anodized woofer - 1/2" polycarbonate tweeter - Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - High effiency and power handling for optimum performance - Compound rubber surrounds speaker to resist UV rays and salt sprays - Gold-plated and rust proof connectors - Corrosion-resistant driver frame and mounting hardware - Easy-to-grasp multi-faceted mounting knobs - Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations - Impedance: 70V - Power Handling: 16W - Frequency Response: 55 Hz to 20 kHz (-10 dB)
Description
N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability - 6" metal alloy hard anodized woofer - 1/2" polycarbonate tweeter - Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - High effiency and power handling for optimum performance - Compound rubber surrounds speaker to resist UV rays and salt sprays - Gold-plated and rust proof connectors - Corrosion-resistant driver frame and mounting hardware - Easy-to-grasp multi-faceted mounting knobs - Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations - Impedance: 70V - Power Handling: 16W - Frequency Response: 55 Hz to 20 kHz (-10 dB)

Suppliers

Company
Product
Description
Supplier Links
Bogen N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker - A2TBLK - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker
A2TBLK
Bogen N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker A2TBLK
N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces. Features: - Coaxial capability - 6" metal alloy hard anodized woofer - 1/2" polycarbonate tweeter - Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion - Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion - Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider - High effiency and power handling for optimum performance - Compound rubber surrounds speaker to resist UV rays and salt sprays - Gold-plated and rust proof connectors - Corrosion-resistant driver frame and mounting hardware - Easy-to-grasp multi-faceted mounting knobs - Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations - Impedance: 70V - Power Handling: 16W - Frequency Response: 55 Hz to 20 kHz (-10 dB)

N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker is engineered for both indoor and outdoor applications. It is designed to fit in smaller spaces.
Features:
- Coaxial capability
- 6" metal alloy hard anodized woofer
- 1/2" polycarbonate tweeter
- Metal-alloy MDT (Metal Diaphragm Technology) Mid/bass speaker cone delivers natural sound with ultra-low distortion
- Dual-layer voice coil with separate inner and outer windings for high output with ultra-low distortion
- Magnetic Liquid Suspension (MLS) fluid voice coil suspension replaces distortion-causing mechanical spider
- High effiency and power handling for optimum performance
- Compound rubber surrounds speaker to resist UV rays and salt sprays
- Gold-plated and rust proof connectors
- Corrosion-resistant driver frame and mounting
hardware
- Easy-to-grasp multi-faceted mounting knobs
- Heavy-gauge aluminum brackets mount with knobs attached for easier and safer installation in hard-to-reach locations
- Impedance: 70V
- Power Handling: 16W
- Frequency Response: 55 Hz to 20 kHz (-10 dB)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number A2TBLK
Product Name Bogen N.E.A.R. A2 16 Watt / 70 Volt, All-Weather Speaker
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SLM700 StreamLine® Modular Electronic Sounders - SLM700R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 86 to 105 dB
Size 2.44 inch (62 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-2315PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers