TelephoneStuff.com Valcom Rugged Door Entry Speaker with Call Button S-570

Description
Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - "Call" letters in Braille - Corrosion resistant hardware - Stainless steel faceplate - 45 ohm speaker - High quality weather-resistant speaker - Mounts in a 2-gang 4" x 4" electrical box
Description
Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - "Call" letters in Braille - Corrosion resistant hardware - Stainless steel faceplate - 45 ohm speaker - High quality weather-resistant speaker - Mounts in a 2-gang 4" x 4" electrical box

Suppliers

Company
Product
Description
Supplier Links
Valcom Rugged Door Entry Speaker with Call Button - S-570 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Rugged Door Entry Speaker with Call Button
S-570
Valcom Rugged Door Entry Speaker with Call Button S-570
Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker. Features: - "Call" letters in Braille - Corrosion resistant hardware - Stainless steel faceplate - 45 ohm speaker - High quality weather-resistant speaker - Mounts in a 2-gang 4" x 4" electrical box

Used with DL-24A school/industrial intercom system. Provides call button and talkback speaker.
Features:
- "Call" letters in Braille
- Corrosion resistant hardware
- Stainless steel faceplate
- 45 ohm speaker
- High quality weather-resistant speaker
- Mounts in a 2-gang 4" x 4" electrical box

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-570
Product Name Valcom Rugged Door Entry Speaker with Call Button
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Speaker Drivers - 526913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.11 inch (206 mm)
View Details
ED Series Receivers -  - Knowles
Specs
Impedance 10.2 ohms
Sensitivity 103 dB
Size 0.25 inch (6 mm)
View Details
Speaker - M201SWZ - MISCO
Specs
Nominal Power 6 watts
Impedance 4 ohms
Sensitivity 86 dB
View Details