TelephoneStuff.com Datasheets for Uninterruptible Power Supplies (UPS)
Uninterruptible power supplies (UPS) are backup batteries that provide emergency power to electrical systems in case power becomes unavailable. They are connected between a power source (such as an electrical outlet) and the equipment to protect (such as a motor or computer).
Uninterruptible Power Supplies (UPS): Learn more
| Product Name | Notes |
|---|---|
| Features - Rackmountable - Line interactive - Smart-slot card expansion slot | |
| NOTICE: This UPS model has a NEMA 5-20P input plug that requires a 125V/20Amp wall receptacle. The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. | |
| 1000VA/700W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Applications: Voice and Data Networking, Servers, Sensitive Electronics - Back-up time - full... | |
| 1100 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space. Features:... | |
| 1100VA/770W 120 VAC line-interactive UPS with 6 battery backup/surge outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: -... | |
| 1400VA Uninterruptable Power Supply offers premium power protection with dedicated outlets for computer, monitor and all peripherals such as laser printers, zip drives, scanners, fax machines, and with fax/modem/network/da taline... | |
| 1500 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space. Features:... | |
| 1500VA/1050W 120 VAC line-interactive UPS with 6 battery backup/surge outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge protection. Features: -... | |
| 2000VA/1400W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - Applications: Voice and Data Networking, Servers, Sensitive Electronics - Back-up time - full... | |
| 2000VA/1400W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3 battery pack to operate. | |
| 3000VA, (4) 1-15 Outlets LEV-UPS ON-LINE Series, Pure Sine Wave, Rack Mount, W/ Slot for SNMP card, "VANGUARD", Computer. Features: - Models available from 700VA to 3000 VA (3 kVA)... | |
| 3000VA/2100W 120 VAC true on-line, double-conversion, extended runtime UPS designed for critical, power-sensitive electronic environments. Features: - On-line, double conversion technology perfect for power sensitive equipment and applications - True... | |
| 300VA BC Personal Standby UPS System is an economical UPS solution that provides surge suppression and battery backup for protection through all power conditions. Specifically designed for personal computers, home-office... | |
| 300VA/195W 120 VAC stand-by UPS with 2 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One surge only receptacle | |
| 500 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space. Features:... | |
| 500VA line interactive commercial grade uninterruptible power supply with simulated sine wave. Features: - Thin profile table top model - 5 outlets (3 backed-up / 5 surge protected) - Surge... | |
| 500VA Standby UPS System is an Internet Office System that provides complete power protection for your entire computer set-up including peripherals. 500VA of battery backup maintains your Internet connection, allowing... | |
| 7-Person Tour Group System is a great starting point for organizations that wish to ensure their visitors understand every word. Use this system for auditory assistance and language interpretation on... | |
| 700 VA Line Interactive UPS with 8 Outlets offers complete protection from all electrical problems, including spikes, surges, sags, brownouts, and blackouts, while occupying little desktop or floor space. Features:... | |
| 700VA/490W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge only, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic software, and RJ45/RJ11 network/modem surge... | |
| AC Power Cord for UPS Systems with 6000VA Power Requirements such as SU6K, SU6000RT3U, and SU6000RT3UHV UPS Systems. Power Cord Features: - 6 foot Cord with L6-30P Plug - Tripp... | |
| APC Back-UPS ES 8 Outlet 550VA 120V utilizes an ultra-efficient design that consumes less power during normal operation than any other battery backup in its class, saving you money on... | |
| APC Back-UPS ES, 330 Watts / 550 VA,Input 120V / Output 120V. Features: - Battery replacement without tools - Disconnected battery notification - Intelligent battery management - LED status indicators... | |
| APC Back-UPS ES, 725VA/450W, Input 120V/Output 120V, Interface Port USB. Includes: CD with software, Cord Management Straps, Free trial of anti-virus, firewall, email privacy, system recovery and online backup software,... | |
| APC Back-UPS RS, 865 Watts / 1500 VA,Input 120V / Output 120V Includes: CD with software, USB | |
| APC Back-UPS, 350VA/210W, Input 120V/ Output 120V, Interface Port DB-9 RS-232, USB. Features: - Additional surge protected outlets - Audible alarms - Cord management - Intelligent battery management - Internet... | |
| APC Power Saving Back-UPS ES 10 Outlet, 750VA reserves power capacity and run time for connected equipment that requires battery back-up while providing surge-only protection for less critical equipment. It... | |
| APC Rack Mount Smart UPS 750 VA protects your data by supplying reliable, network-grade power in a Rack-optimized form factors for space constrained business critical applications. With included PowerChute management... | |
| APC Smart UPS RM XL 24V provides power protection, environmental control and site monitoring services that are designed to proactively identify and correct problems before downtime occurs. Features: - Power... | |
| APC Smart UPS XL Series are designed for mission critical applications where long termed runtimes are essential. Telephone PBX's Servers, Order Entry PC's and Critical Data Links. Featues: - 6... | |
| APC Smart-UPS 750VA USB & Serial RM 1U 120V Smart-UPS systems protect your data by supplying reliable, network-grade power for business critical applications. With included PowerChute management software for servers... | |
| APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional Tower or Rack-optimized form factors for space constrained business critical applications. Features: - Maintenance-free lead acid batteries... | |
| APC Smart-UPS protects your data by supplying reliable, network-grade power in either traditional tower or rack-optimized form factors for space constrained business critical applications. Features - Line-interactive - Sine-wave output... | |
| APC Smart-UPS RT 2000VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line... | |
| APC Smart-UPS RT 2200VA 120V with Rack Mount is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line... | |
| APC Smart-UPS RT 8000VA RM 208V. Features: - Output 208V - Interface Port DB-9 RS-232 - RJ-45 10/100 Base-T - Smart-Slot, Extended runtime model - Rack Height 6 U Package... | |
| APC Smart-UPS RT is a family of high-density, performance UPS's for voice and data networks. Featuring double conversion online topology, the Smart-UPS RT protects your data by supplying reliable, network-grade... | |
| APC Smart-UPS XL protects your data by supplying reliable, network-grade power and scalable runtime in tower or rack-mount form factors. Customers can configure up to 10 matching battery packs for... | |
| APC Smart-UPS, 1000VA/670W, Input 120V/Output 120V, Interface Port DB-9 RS-232, SmartSlot, and USB. Smart-UPS Features: - Output Power Capacity: 1000 VA, 670 watts - Output Voltage Distortion: Less than 5%... | |
| APC Smart-UPS, 2200VA/1980W, Input 120V/Output 120V, Interface Port DB-9 RS-232, USB, SmartSlot. Includes CD with software, smart UPS signalling RS-232 cable, USB cable, and user manual. Features: - Adjustable voltage... | |
| APC Smart-UPS, 800 Watts / 1000 VA,Input 120V / Output 120V, Extended runtime model, Rack Height 2 U Features: - Output Power Capacity 800 Watts / 1000 VA - Nominal... | |
| APC's slim line rack-mount Smart-UPS delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply will safely store data and shut... | |
| APC's Smart-UPS RM 2200VA slim line rack-mount Smart-UPS delivers premium un-interruptible power and the most advanced performance features available. With PowerChute plus software the un-interruptible power supply will safely store... | |
| APC's Tune-UPS is a cost effective upgrade option for extending the life of your symmetra power array and extended run battery frames. Tune-UPS allows you to "refresh" your system with... | |
| Back-UPS 900VA is a High performance desktop battery backup system that features maximum protection in a versatile design. Place on the floor, under a monitor, or on a shelf. Both... | |
| Back-UPS ES offers our best value for protecting your home and home office computer systems. It provides battery backup power that allows you to work through short and medium length... | |
| Back-UPS Pro Series offer smart battery backup and high-performance surge suppression for windows 98,95, and NT. Designed for telephone systems, Workstations offering protection for Fax, modem, internet and network connections. | |
| Back-UPS reliable power protection for an entire computer system. The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An... | |
| Back-UPS RS 800VA is a high performance desktop battery backup that features maximum protection in a versatile design that can be placed on the floor or on a shelf. Both... | |
| Back-UPS RS Pro 700VA provides abundant battery backup power, so you can work through medium length power outages. Features: - Power-saving outlets - Automatic voltage regulation (AVR) instantly corrects voltages... | |
| Back-UPS RS, 1500VA/865W, Input 120V/Output 120V with Interface Port USB and Extended Runtime. Back-UPS Features: - Output Power Capacity: 1500 VA, 865 Watts - Nominal Input and Output Voltage: 120V... | |
| BC Pro 1050VA UPS System provides excellent battery backup for home and small office personal computers and network workstations. 1050VA of battery backup allows you to work through short blackouts... | |
| BCPersonal 450VA Standby UPS System is an economical UPS solution that provides surge suppression and battery backup protection through all power conditions. Designed especially for personal computers, home-office workstations, hubs,... | |
| Designed for critical applications where long runtimes are essential. Telephone PBX's servers, Order Entry PC's, and Critical data links. Features: - Provides clear and accurate information in multiple languages with... | |
| Dual Voltage Out 10000VA/7000W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output... | |
| Dual Voltage Out 6000VA/4200W On-line UPS with hardwired input and output, multiple voltage options, and SNMP capability. On-line UPS Features: - True on-line, double conversion technology - True sinewave output... | |
| Eco 350VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like... | |
| Eco 550VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like... | |
| Eco 750VA Energy-Saving Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges. Features: - Built-in Eco outlets automatically power off unnecessary computer accessories like... | |
| Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 200 VA output power rating (125 watts) - Up to... | |
| Economical UPS solution for personal use. Provides surge suppression and battery backup for protection through all power conditions. Features: - 850 VA output power rating (570 watts) - Up to... | |
| Endeavor 10,000VA On-line Tower UPS is a 6000VA/4200W true on-line, double-conversion uninterruptible power supply system with standard hardwired input and output. Features: - True on-line topology with pure sine wave... | |
| Endeavor 1000VA On-line Rack/Wall/Tower UPS is a 1000VA/800W 120 VAC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line UPS Features: - Floor-standing tower, 19-inch... | |
| Endeavor 6000VA On-line Tower UPS is a 6000VA/4200W true on-line, double-conversion uninterruptible power supply system with standard hardwired input and output. Features: - True on-line topology with pure sine wave... | |
| Endeavor 6000VA/4200W On-line Tower UPS is a 6000VA/4200W true on-line, double-conversion uninterruptible power supply system with standard hardwired input and output. Features: - True on-line topology with pure sine wave... | |
| Endeavor ED1500RM2U is a 1500VA/1200W 120 VAC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line UPS Features: - Floor-standing tower, 19-inch rack and cabinet... | |
| Endeavor ED2000RM2U is a 2000VA/1600W 120 VAC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line Rack/Wall/Tower UPS Features: - Floor-standing tower, 19-inch rack and... | |
| Endeavor ED3000RM2U is a 3000VA/2100W 120 V AC true on-line, double-conversion, extended runtime rack/wall/tower UPS designed for critical, power-sensitive electronic environments. On-line UPS Features: - Floor-standing tower, 19-inch rack and... | |
| Engineered to deliver the highest level of business continuity possible the Symmetra LX uses a modular redundant architecture that can scale power and run-time as demand increases or when higher... | |
| Engineered to deliver the highest level of business continuity possible, the Symmetra LX uses a modular, redundant architecture that can scale power and run-time as demand increases or when higher... | |
| EnSpire EN-400 is a 400VA/200W 120 VAC stand-by UPS designed for desktop, floor or wall mounting. Features: - Three UPS outlets and three surge-only outlets - Two transformer-friendly spaced outlets... | |
| EnterprisePlus 1500VA/1200W Line Interactive Uninterruptible Power Supply (UPS) combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in many different... | |
| EnterprisePlus 750VA Line Interactive UPS (Uninterruptible Power Supply) combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in many different... | |
| EnterprisePlus Line Interactive 1000VA/800W Uninterruptible Power Supply (UPS) combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in many different... | |
| EnterprisePlus Line Interactive Uninterruptible Power Supply (UPS) with 2000VA/ 1760W combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in... | |
| EnterprisePlus Line Interactive Uninterruptible Power Supply (UPS) with 3000VA/ 2560W combines line interactive technology with industry-leading features in a versatile case design that allows the units to be installed in... | |
| Entrust ETR700 is a 700VA/420W 120 VAC line interactive UPS designed for desktop or floor mounting. Line Interactive UPS Features: - HID-compliant USB communications that is automatically recognized by all... | |
| Entrust Series 1000VA Tower UPS with 6-foot Power Cord is HID-compliant USB communications that is automatically recognized by all Windows software versions. Tower UPS Features: - Buck/Boost Voltage Regulation offers... | |
| Entrust Series 1500VA tower UPS with 6-foot power cord. Features: - HID-compliant USB communications that is automatically recognized by all Windows software versions - Buck/Boost Voltage Regulation offers more stable... | |
| Entrust Series 500VA Line-Interactive UPS (Uninterruptible Power Supply) line combines full-featured voltage regulation, spike and surge suppression, and battery backup into a slimline case style. The Entrust Series is versatile... | |
| Extended run time battery for SU700XL and SU1000XL (limit 10 per customer). | |
| For multiple systems, and longer runtime applications. | |
| High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery backup outlets with automatic voltage... | |
| High performance desktop battery backup features maximum protection in a versatile design. Place on the floor, under a monitor or on a shelf. Eight battery outlets with Automatic Voltage Regulation... | |
| In three months time, the data stored on a new computer is often worth more than the computer itself. On a network fileserver, data value could reach these levels in... | |
| Intelligent, line-interactive UPS protects server, networking, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges in a compact tower/rackmount housing. Rackmount UPS systems make the best use of available... | |
| Internet Office 350VA Ultra-Compact Standby 120V UPS with Serial Port protects PCs, network workstations, and other systems reliant upon a basic communications interface for UPS monitoring and unattended system shutdown. | |
| Internet Office 350VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection from blackouts, brownouts and transient surges on both AC and dialup modem lines. Features: - 6 widely... | |
| Internet Office 500VA Tower Standby 120V UPS with USB Port offers UPS battery support, plus complete AC and tel/Ethernet modem line surge suppression. Features: - Supports entry level PC systems... | |
| Internet Office 550VA Ultra-Compact Standby 120V UPS with Serial Port provides seamless battery derived AC output during blackouts and severe brownouts so that connected equipment can be shut down without... | |
| Internet Office 900VA Ultra-Compact Standby 120V UPS with USB Port offers complete protection for PCs, workstations and other sensitive electronics in an attractive, ultra-compact, mountable housing. Features: - protection from... | |
| Internet Office UPS System is a full compact stand-by UPS system with a built-in USB monitoring port. It is ideal for products that are reliant upon a USB interface for... | |
| Lev-UPS Online 1000 Series Uninterruptible Power Supply (UPS) utilizes Microprocessor control. Lev-UPS Online Features: - Energy-saving sleep mode - 50/60Hz Auto Sensing - Single circuit board with minimal wiring -... | |
| Lev-UPS Online 1000RM Series Uninterruptible Power Supply. Maximum back-up time is 49 minutes. Features: - 3U rack mount - Energy-saving sleep mode - 50/60Hz auto sensing - Single circuit board... | |
| Lev-UPS Online 2000RM Series Uninterruptible Power Supply. Maximum back-up time is 74 minutes. Features: - 3U rack mount - 4 outlets - 2000VA - Energy-saving sleep mode - 50/60Hz auto... | |
| Lev-UPS Online 3000RM Series Uninterruptible Power Supply. Maximum back-up time 178 minutes. Features: - 6-outlets - 3U rack mount - 50/60Hz auto sensing - Single circuit board with minimal wiring... | |
| Lev-UPS Online 3000RM Series Uninterruptible Power Supply. Maximum back-up time is 99 minutes. Features: - Energy-saving sleep mode - 50/60Hz auto sensing - 3U rack mount - 8 outlets -... | |
| Lev-UPS Sine 1000VA Series Uninterruptible Power Supply (UPS) has a single circuit board with minimal wiring. Lev-UPS Sine Features: - Maximum back-up time 42 minutes - Microprocessor control on all... | |
| Lev-UPS Sine 1500RM Series Uninterruptible Power Supply. Maximum back-up time 70 minutes. Features: - 50/60Hz auto sensing - Microprocessor control on all models - 1500VA - Single circuit board with... | |
| Lev-UPS Sine 1500VA Series Uninterruptible Power Supply (UPS) has a maximum back-up time of 70 minutes and single circuit board requiring minimal wiring. Lev-UPS Sine Features: - Energy-saving sleep mode... | |
| Lev-UPS Sine 800RM Series Uninterruptible Power Supply. Maximum back-up time 45 minutes. Features: - Energy-saving sleep mode - 4-outlets - 3U rack mount - 50/60Hz auto sensing - Microprocessor control... | |
| Lev-UPS Slim 500 Uninterruptible Power Supply - Rack Mount. 600VA line interactive commercial grade uninterruptible power supply with simulated sine wave. Features: - 1U rack mount - 5 outlets (4... | |
| Line Interactive UPS System with 550VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing... | |
| Line Interactive UPS System with 900VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing... | |
| Maximum back-up time 182 minutes. Features: - 6-outlets - Energy-saving sleep mode - 50/60Hz auto sensing - Microprocessor control on all models - 3000VA - Single circuit board with minimal... | |
| Maximum back-up time is 105 minutes. Features: - 8 outlets - 3000VA - Energy-saving sleep mode - 50/60Hz auto sensing - Single circuit board with minimal wiring - Microprocessor control... | |
| Maximum back-up time is 78 minutes. Features: - Lower operating temperatures - Single circuit board with minimal wiring - Energy-saving sleep mode - Cold start capability (DC power up) -... | |
| Maximum back-up time is 97 minutes. Features: - 8 outlets - 2000VA - Energy-saving sleep mode - 50/60Hz auto sensing - Single circuit board with minimal wiring - Microprocessor control... | |
| MBK 320 is a 320VA/208W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One... | |
| MBK 520 is a 520VA/328W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One... | |
| MBK 680 is a 680VA/442W 120 VAC stand-by UPS with 3 surge/backup, 1 surge-only receptacle, and 1 modem/fax surge protection outlet. Features: - Hot-swappable batteries - Modem/fax protection - One... | |
| Microprocessor control on all models. Features: - Advanced Battery Management(ABM) - Cold start capability (DC power up) - Lower operating temperatures - Surge Protection on AC & communication line -... | |
| MinuteMan 680VA UPS. | |
| Minuteman EnSpire Series UPS is an exciting new UPS line that provides the features needed to protect your valuable equipment. Stand-by UPS Features: - Three UPS outlets and three surge-only... | |
| Offers the most complete protection from blackouts, brownouts, spikes and line noise the Unison series UPS systems feature pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation. | |
| Offers the most complete protection from blackouts, brownouts, spikes and line noise. Features pure sine waveform, zero transfer time and full time, tight-tolerance voltage regulation, and a SNMP and Web... | |
| Omni LCD 900VA Line-Interactive Tower 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, home entertainment systems and... | |
| OMNI SMART 1400 Line Interactive Tower 1400VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, networking equipment, and other sensitive electronics. USB port... | |
| OmniSmart 1050VA UPS System with Auto Voltage Regulation provides Intelligent, Line-Interactive support with Automatic Voltage Regulation (AVR). Typical Applications include network workstations, small-business servers, CAD/CAM/CAE workstations, mid-size and large business... | |
| OmniSmart 300 UPS System with Auto Voltage Regulation. Features: - Provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers - Compatible with every brand of UPS,... | |
| Omnismart 350VA Medical-Grade UPS System offers protection with built-in line interactive voltage regulation, intelligent monitoring, and unattended shutdown capability. Hospital-grade plug and outlets, plus built-in isolation transformer with faraday shield... | |
| OmniSmart 500VA UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 500VA of battery backup maintains your Internet or network connection allowing you to... | |
| OmniSmart 700VA UPS System offers voltage regulation, surge suppression, and long lasting battery support for personal computers, internet working equipment, and other sensitive electronics. Supports entry level PC systems for... | |
| OmniVS Series 1000VA Tower Line-Interactive 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, internetworking equipment and other sensitive electronics. Features:... | |
| OmniVS Series 800VA Line-Interactive Tower 120V UPS with USB Port offers voltage regulation, surge suppression and long lasting battery support for personal computers, inter-networking equipment and other sensitive electronics. Features:... | |
| On-Line UPS Series 2000VA Tower provides non-stop, clean sine-wave power and is designed for applications that need reliable protection. It is the ideal power solution for equipment in computer rooms,... | |
| On-Line UPS Series 3000VA Tower provides non-stop, clean sine-wave power and is designed for applications that need reliable protection. It is the ideal power solution for equipment in computer rooms,... | |
| Optional SNMP-NET Card for the 1000VA, 2000VA, and 3000VA CPE Series UPS. SNMP-NET Card Features: - Provides easy management of the UPS without the need for a connection to a... | |
| POS Series 500VA Tower Standby 120V UPS with USB Port offers surge suppression and long-lasting battery support, ideal for kiosks, point-of-sale, network workstations and standalone PC applications. Features: - Special... | |
| Power Saving Back-UPS Pro 1500 Extended Runtime Model has LCD graphics displays that text and mimic diagrams that display modes of operation, system parameters, and alarms. Back-UPS Pro Features -... | |
| Pro 320 is 320VA/208W 120 VAC line-interactive UPS with 4 receptacles (3 battery backup and 1 surge only), 1 fax/modem/data surge receptacle, and SNMP capable. Features: - Line-interactive voltage regulation... | |
| Pro 625VA Uninterruptible Power Supply (UPS) has a Maximum back-up time of 70 minutes. UPS Features: - Lower operating temperatures - Single circuit board with minimal wiring - Energy-saving sleep... | |
| Pro Series 1000VA Uninterruptible Power Supply Tower. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 600W Capacity - Battery Backup Time (Full... | |
| Pro Series 1500VA Uninterruptible Power Supply Tower. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 900W Capacity - Battery Backup Time (Full... | |
| Pro Series 2200VA Uninterruptible Power Supply Tower. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 1320W Capacity - Battery Backup Time (Full... | |
| Pro Series 425VA Uninterruptible Power Supply. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 255W Capacity - Battery Backup Time (Full Load):... | |
| Pro Series 625VA Uninterruptible Power Supply. Pro Series Power Supply Features: - Selectable output voltage: 100V, 110V, 115V, 120V, or 127V - 375W Capacity - Battery Backup Time (Full Load):... | |
| Pro Series offers protection for workstations & network devices. Designed for graphical workstations, heavily configured PCs and small servers. Features: - Full protection from sags, surges, spikes, and blackouts -... | |
| Pro Series offers protection for workstations & network devices. Designed to support entire workgroups and multiple servers. Features: - Full protection from sags, surges, spikes, and blackouts - Hot swappable... | |
| Protection for telecommunications and data processing applications. Power problems can damage or destroy the data stored on your hard disk as well as the computer hardware itself. Provides UPS outlets... | |
| Provides battery backup for networks and servers. 1,400 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Features: - 1,400 VA... | |
| Rack mount UPS System provides constant on-line operation isolating equipment from every AC power problem and continually regulates incoming power and provides connected equipment with pure, stable sine wave output... | |
| Replaces the SU1000XLNET. Designed for mission critical applications where long term runtimes are essential. Telephone PBX's servers, order entry PC's and critical data links. Smart-UPS XL Features: - 1000VA/800W -... | |
| Share-UPS Server Shutdown with Rackmount Hardware for protection for multiple Servers on one UPS. Features: - Central UPS management - Multiple system shutdown - Rack mount - Shutdown confirmation -... | |
| Smart 1050 Rack Mount UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS,... | |
| Smart 1050VA UPS System protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. Internal batteries offer 23 minutes half load runtime and 8 minutes at... | |
| Smart 2200 Rack Mount Intelligent Network UPS Systems include Automatic Voltage Regulation (AVR) and are completly network ready. Comes with Tripp Lite's PowerAlert Software and Cabling compatible to every UPS... | |
| Smart 2200NET Rack Mount 2200VA Intelligent Network UPS System includes Automatic Voltage Regulation (AVR) and provides intelligent, line-interactive battery backup for networks and servers. 2200VA of battery backup allows you... | |
| Smart 2200VA Uninterruptible Power Supply XL provides protection for electronic equipment from utility power blackouts, brownouts, sags and surges. It filters small utility line fluctuations and isolates electronic equipment from... | |
| Smart 2200VA UPS System is designed for networks and servers. 2200VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. Smart UPS... | |
| Smart 3000 Slim Rack Mount Intelligent Network UPS Systems are Line-Interactive with 4 levels of Automatic Voltage Regulation (AVR) and are completly network ready including Tripp Lite's Exclusive PowerAlert Software... | |
| Smart 3000 UPS System provides battery backup for networks and servers. 3,000 VA of battery backup allows you to work through short blackouts or safely shut down during longer ones. | |
| Smart 6000VA Intelligent True On-Line Tower UPS System provides mission critical equipment with the highest level of power protection for rackmount systems. Reliable battery power keeps networks up through short... | |
| Smart 700VA UPS System protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges. Large internal batteries offer 23 minutes half load runtime and 8 minutes... | |
| Smart LCD 1000VA Tower Line-Interactive 120V UPS with LCD Display and USB Port offers voltage regulation, surge suppression and long lasting battery support during blackouts. Features: - LCD Display with... | |
| Smart Online Expandable 2200VA 2U Rack / Tower UPS System. Features: - Smart Online high performance UPS system is ideal for critical voice, data, medical and industrial network applications -... | |
| Smart Online Expandable 3000VA 3U Rack / Tower UPS System. Rack/Tower UPS System Features: - SmartOnline high performance UPS system is ideal for critical voice, data, medical and industrial network... | |
| Smart Pro 2U rack/tower extended run UPS. Features: - SmartPro line interactive UPS system is ideal for voice, data, medical and industrial networking applications - Line interactive Automatic Voltage Regulation... | |
| Smart Pro Rack/Tower UPS. Rack/Tower UPS Features: - SMART 1500RM2U line-interactive UPS offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network... | |
| Smart Pro rackmount UPS. Features: - 750VA / 450 watt output power capacity compatible with North American 120V / 60Hz power - 1U rackmount UPS installs in standard 2 or... | |
| Smart-UPS 1000VA USB & 120V UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data... | |
| Smart-UPS 1500VA USB & Serial RM. Output power capacity 1,440 VA Output power capacity 980 Watts max configurable power 1,440 VA Max configurable power 980 watts nominal output voltage 120V... | |
| Smart-UPS 1500VA USB and Serial 120V protects your data by supplying network-grade battery backup if power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data... | |
| Smart-UPS 2200VA USB & Serial RM 2U 120V. Interface port DB-9 RS-232, SmartSlot, USB, rack height is 2 U. Includes CD with software, country-specific detachable power cord, rack mounting support... | |
| Smart-UPS 3000VA RM 5U 120V protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and... | |
| Smart-UPS 3000VA USB & Serial RM 2U 120V delivers premium uninterruptible power and the most advanced performance features available. With PowerChute plus software the uninterruptible power supply (UPS) will safely... | |
| Smart-UPS 3000VA USB and Serial 120V produces pure sine-wave output ensuring compatibility with all connected devices. Intelligent Battery Management ensuring a highly available UPS and an advanced 16 segment bar... | |
| Smart-UPS 620VA/390W battery with 120V input/120 output and interface port DB-9 RS-232. Smart-UPS delivers reliable, network-grade power so that your data is protected. | |
| Smart-UPS 750VA USB and Serial 120V provides UPS functions utilizing a maintenance-free sealed Lead-Acid battery. USB Features: - Output Power Capacity: 750VA, 500 watts - Output Voltage Distortion: Less than... | |
| Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply (UPS) will safely store data and shut down your network... | |
| Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software the uninterruptible power supply will safely store data and shut down your network operating... | |
| Smart-UPS protects your data by supplying network-grade battery backup when power fails. With PowerChute plus software, the uninterruptible power supply (UPS) will safely store data and shut down your desktop... | |
| Smart-UPS protects your data by supplying reliable, network-grade power for space constrained business critical applications. Award winning APC Smart-UPS Is the perfect ups for protecting business critical fileservers minicomputers, network... | |
| Smart-UPS RT 1500VA RM 120V protects your data by supplying reliable, network-grade power with scalable run-time in a rack mount form factor. With optional, matching battery packs, run-time can be... | |
| Smart-UPS RT 3000VA 208V with 208V-120V Step-Down Transformer is a high-density, performance UPS for voice and data networks, medical labs, and light industrial applications. Features: - Double conversion on-line topology... | |
| Smart-UPS RT 3000VA RM 120V rack-mountable is a family of high-density, performance UPSs for voice and data networks, medical labs, and light industrial applications. Featuring double conversion on-line topology, the... | |
| Smart-UPS RT 5000VA RM 208V with 2U Step-Down Transformer is a family of high performance UPS's for servers, networking equipment, telecommunication systems, industrial and medical equipment, and other mission-critical applications. | |
| Smart-UPS XL 2200VA Tower/Rack Convertible protects the initial investment in the UPS when migrating from tower to rack-mount environment. Tower/Rack Convertible Features: - Boost and Trim Automatic Voltage Regulation (AVR):... | |
| Smart-UPS XL 750VA USB and Serial 120V Replaces the SU700XLNET. Designed for critical applications where long runtimes are essential. Telephone PBX's servers, Order Entry PC's, and Critical data links. UPS... | |
| SMART1500RMXL2Ua 1500VA / 1.5kVA line interactive, extended-run 2U rack / tower UPS. UPS System Features: - SMART 1500RMXL2Ua line interactive UPS offers voltage regulation and battery support, plus complete AC... | |
| SMART750USB line-interactive UPS system offers automatic voltage regulation, surge suppression and long lasting battery support. It's 750VA / 450 watt power handling ability supports entry-level PCs, network workstations, point-of-sale equipment,... | |
| SmartOnline 16000VA Hot-Swappable Modular UPS System provides on-line, double-conversion protection for mission critical applications and for sensitive electronics. Modular UPS System Features: - 16,000VA / 16kVA online 4U rack /... | |
| SmartOnline 20000VA or 30000VA 3 Phase UPS Systems provide the highest level of power protection available for mission-critical equipment while saving valuable space and simplifying runtime scalability. 3 Phase UPS... | |
| SmartOnline 3000VA 2U Rack/Tower On-Line Double-Conversion UPS with 100/110/115/120/127V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency... | |
| SmartOnline 3000VA 3U Rack/Tower On-Line Double-Conversion UPS with 110/120V NEMA Outlets and XR Runtime is ideal for critical voice, data, medical and industrial network applications. Features: - True online, double-conversion... | |
| SmartOnline 3000VA Tower On-Line Double-Conversion UPS with 120V NEMA Outlets is ideal for critical voice, data, medical and industrial network applications. Features: - Optional economy-mode operation with 97% efficiency for... | |
| SmartOnline 6000VA Hot-Swappable Modular UPS System offers on-line, double-conversion protection for server, network and telecommunications equipment. Modular UPS System Features: - Ideal for protection of sensitive electronics in any application... | |
| SmartOnline 8000VA Expandable Rack/Tower UPS System offers online, double-conversion protection for critical server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application... | |
| SmartOnline Expandable Rack/Tower UPS System offers on-line, double-conversion support for critical server, network and telecommunications equipment. Expandable Rack/Tower UPS System Features: - Ideal for protection of sensitive electronics in any... | |
| SmartOnline Hot-Swappable Modular UPS System offers on-line, double-conversion protection for server, network and telecommunications equipment. UPS System Features: - Ideal for protection of sensitive electronics in any application calling for... | |
| SmartPro 1000 Slim Rack Mount Intelligent Network UPS System protects server, networking, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges in a compact tower/rackmount housing. Rackmount UPS systems... | |
| SmartPro 1000VA 2U Rack/Tower Line-Interactive UPS with USB and Serial Port offers battery derived sine wave AC output during power outages, voltage regulation during brownouts and overvoltages, plus network grade... | |
| SmartPro 3U Rack/Tower Extended Run UPS line interactive UPS for server, network and telecommmunications equipment that protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges. Features: - 5000VA/3750... | |
| SmartPro Expandable Rack/Tower UPS is an intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Features:... | |
| SmartPro Expandable Tower UPS System's intelligent, line interactive UPS with expandable run time protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and transient surges. SmartPro UPS System Features:... | |
| SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system... | |
| SmartPro XL 1000VA Medical Grade UPS System offers medical-grade UPS protection with built-in line interactive voltage regulation, expandable battery runtime, and intelligent monitoring with unattended shutdown capability. UL 60601-1 listed... | |
| SmartPro XL 1500VA Expandable Tower UPS System is an Intelligent, line-interactive network power management system that protects servers, networking accessories, and telecommunications equipment from blackouts, voltage fluctuations, and transient surges. | |
| SmartSine 1000 VA True Sinewave UPS with 8 Outlets maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output,... | |
| SmartSine 700VA True Sinewave UPS with 8 Outlets maintains vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich... | |
| Symmetra LX 4kVA scalable to 8kVA N+1 tower with 208/240V input, 208/240V and 120V output. Features: - Audible alarms - Configurable for N+1 internal redundancy - Network manageable - SmartSlot... | |
| Symmetra LX, 8000VA/6400W, input 208V/output 120V, 208V, interface port DB-9 RS-232, smart-slot, and extended runtime model. Features: - Generator compatible - SmartSlot - Manageable external batteries - Disconnected battery notification... | |
| Symmetra LX, 8000VA/6400W, with input 208V/output 120V, 208V, interface port DB-9 RS-232, smart-slot, and extended runtime model. Features: - Cold-start capable - Hot-swappable power modules - Removable input/output wiring tray... | |
| Symmetra Power Array combines with the complete line of APC datacenter protection sofware: Redundancy, Scalability, Manageablility and Serviceability. Power Capacity: 4-16kVA-Battery type: hot swapable, maintenance free lead acid , 3-5... | |
| Symmetra Power Arry combines with the complete line of APC datacenter protection sofware: Redundancy, Scalability, Manageablility and Serviceability. Power Capacity: 4-16kVA-Battery type: hot swapable, maintenance free lead acid , 3-5... | |
| Symmetra Power Module, 3200 Watts / 4000 VA, Input 200V, 208V / Output 100V, 120V, 200V, 208V. Features: - Configurable for 120/208 or 120/240 output voltage - Output Voltage Distortion... | |
| TE Series 600VA Tower Line-Interactive 120V UPS with Serial Port provides connected equipment with continuous power during short and long duration loss of commercial power. Features: - Line-interactive voltage regulation... | |
| The Back-UPS ES 350 offers affordable battery backup and surge protection for home computers, with enough power outlets to protect your entire system, built-in phone/fax/modem line (DSL compatible) protection and... | |
| The Back-UPS Pro provides abundant battery backup power, so you can work through medium and extended length power outages. It safeguards your equipment against damaging surges and spikes that travel... | |
| The Back-UPS Pro series offers your home and business guaranteed power protection for high performance computer systems, routers/modems, external storage devices, game consoles and other electronics. Abundant backup power, auto-shutdown... | |
| The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. An APC Back-UPS instantly switches your computer to emergency battery... | |
| The effects of power problems include keyboard lockup, complete data loss, hardware degradation, damaged motherboards, and more, making downtime inevitable. The APC back-UPS CS instantly switches your computer to emergency... | |
| The Enterprise Series 1100 VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all,... | |
| The Enterprise Series 1500VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise... | |
| The Enterprise Series 2300VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise... | |
| The Enterprise Series 3200VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise... | |
| The Enterprise Series 500VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise... | |
| The Enterprise Series 750VA Rack/Wall/Tower/Ext- Run UPS models can be easily configured for use as a rackmount (either 19-or 23-inches wide), wallmount, tower, or desktop unit. Best of all, Enterprise... | |
| The first uninterruptible power supply (UPS) with a USB port that was designed for the computing environment. APC Back-UPS Pro 350 and Back-UPS Pro 500 are uniquely designed to improve... | |
| The first UPS system with a USB port that is designed for Microsoft Windows 98! APC Back-UPS Pro 350 and Back-UPS Pro 500 are uniquely designed to improve your productivity... | |
| The MBK-E series is a competitively priced line of Uninterruptible Power Supplies (UPS) that provides complete protection from electrical problems — spikes, surges, sags, brownouts, and blackouts. Both units are... | |
| The MINUTEMAN Enterprise E 1100 is a 1100VA/660W 120 VAC true sinewave, extended runtime UPS designed for desktop, tower, wall, or 2U high rackmount (19 or 23 inches) configurations. 23... | |
| The MINUTEMAN Enterprise E 750 is a 750VA/450W 120 VAC true sinewave, extended runtime UPS designed for desktop, tower, wall, or 2U high rackmount (19 or 23 inches) configurations. 23... | |
| The MINUTEMAN Enterprise Series Uninterruptible Power Supply (UPS) provides the best power protection available for computer, data storage, network and telecommunications equipment stored in CPI Racks and Cabinets. UPS corrects... | |
| The MINUTEMAN MN Series Uninterruptible Power Supply (UPS) provides the best power protection available for network and telecommunications equipment stored in CPI Wall Racks, Wall Cabinets, and Zone Enclosures. The... | |
| The MINUTEMAN PRO-500E is a 500VA/350W 120 VAC line-interactive UPS with 4 battery backup/surge outlets, 2 surge-only outlets, USB and RS232 communication ports, MINUTEMAN SentryII power management software and diagnostic... | |
| The RPM/UPS Interface Card is designed specifically for connecting MINUTEMAN UPS systems to the MINUTEMAN RPM Remote Power Manager, to provide complete power management. Should the AC power fail, it... | |
| The Smart 450 Slim Rack Mount Intelligent Network UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with... | |
| The Smart On-Line, Sine Wave UPS Systems provide mission critical equipment with the highest level of power protection for rackmount systems. Dual-conversion technology converts incoming AC power into filtered DC... | |
| The Smart USB line-interactive UPS Systems offer Automatic Voltage Regulation (AVR) and provide complete, intelligent power protection for USB-enabled systems. Line interactive operation corrects brownouts. Surge-only outlets protect computers and... | |
| The Smart-UPS RT 5000VA 208V Rack-mountable protects your data by supplying reliable, network-grade power. An unlimited number of matching battery packs can be added to comply with aggressive runtime demands... | |
| The SmartPro Intelligent Line Interactive UPS systems include automatic voltage regulation (AVR) and are completly network ready. Includes Tripp Lite's Alert software and cabling. Power alert provides power condition reporting... | |
| The SmartPro Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Cabling compatible with every brand of UPS,... | |
| The SmartPro NET Intelligent Line Interactive UPS system with expandable runtime capability protects servers, networking accessories and telecommunications equipment from blackouts, voltage fluctuations and transient surges and include Automatic Voltage... | |
| The SmartPro NET Intelligent Line Interactive UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Each unit comes with Tripp Lite's PowerAlert Software and Cabling capable of... | |
| The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Fits standard 19" rack and includes Tripp Lite's PowerAlert Software and Network Cabling compatible with... | |
| The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and 2 - 6' Network Cables compatible with every brand... | |
| The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software and Network cabling compatible with every brand of UPS, from... | |
| The SmartPro NET UPS systems include Automatic Voltage Regulation (AVR) and provide intelligent, line-interactive battery backup with extended-run capability for network devices and servers. Includes Tripp Lite's PowerAlert Software and... | |
| The SmartSine UPS line maintains today's vital equipment despite utility power fluctuations and/or failures. Each unit provides a line-interactive design with a true sinewave output, a rich feature set, and... | |
| The Tripp Lite's Smart 2200XLNET Rack Mount Intelligent Network UPS System with Extended Runtime systems include Automatic Voltage Regulation (AVR) and are completly network ready. Includes Tripp Lite's PowerAlert Software... | |
| The XRT 1000 is a 1000VA/700W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT... | |
| The XRT 600 is a 600VA/420W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. Features: - Unlimited runtime - Microprocessor-based - Fully isolated transformer... | |
| The XRT is a 1500VA/1050W 120 VAC true sinewave UPS designed for extended runtime applications via external battery packs. This model requires at least one XRT BP1 or XRT BP3... | |
| This APC 2U Rack and Stack Battery Pack is designed to connect to an APC Uninterruptible Power Supply (UPS) to provide extended protection from electrical blackouts, brownouts, sags, and surges. | |
| This APC provides power protection, environmental control and site monitoring services that are designed to proactively identify and correct problems before downtime occurs. You deserve the legendary reliability and peace... | |
| This APC Smart-UPS is a modular Uninterruptible Power Supply (UPS) for high availability applications such as data centers and mission critical processes, designed to prevent blackouts, brownouts, sags, and surges... | |
| This power module is designed as an acessory for APC's Symmetra Power Array. It has a capacity of 4000VA and 2800W. The power module installs into one of the Symmetra's... | |
| This system provides continuous on-line power with extended-run capability for ultra-sensitive equipment. On-line operation continually regulates incoming power and provides connected equipment with pure sine wave output. 6000VA of battery... | |
| Tripp Lite's 150 Watt Internet Office Standby UPS System with Modem/Fax Protection provides complete power protection for your entire computer set-up. 300 VA power capacity maintains your Internet connection allowing... | |
| Tripp Lite's BC350 standby UPS offers power protection for PCs, workstations and other sensitive electronics in an attractive space saving, ultra-compact housing. Prevents data loss and system downtime by providing... | |
| Tripp Lite's BCINTERNET UPS Systems provide Internet-ready battery backup for personal computers and critical fax machines. Adequate battery backup maintains your Internet or fax connection, allowing you to work online... | |
| Tripp Lite's economical UPS solutions include models from the BC Personal Internet Office and BC Pro series. All models provide excellent surge suppression and battery backup for protection through all... | |
| Tripp Lite's HG UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 1,400 VA of battery backup allows you to work through short blackouts... | |
| Tripp Lite's HG UPS Systems are specifically designed for low leakage current to ground and provide intelligent, line-interactive battery backup for personal computers, network work stations and servers. Adequate battery... | |
| Tripp Lite's HG UPS Systems provide intelligent, line-interactive battery backup with 4 levels of Automatic Voltage Regulation (AVR) for personal computers, network stations and servers. 450 VA of battery backup... | |
| Tripp Lite's Hospital Grade 700VA UPS System offer medical-grade UPS protection with built-in Line-interactive Voltage Regulation, Intelligent Monitoring and Unattended Shutdown capability with less than 300 microamps leakage current for... | |
| Tripp Lite's NET UPS Systems include Automatic Voltage Regulation (AVR) and provide Intelligent, Line-interactive Battery Backup for network devices and servers and are completly network ready with Tripp Lite's PowerAlert... | |
| Tripp Lite's OmniPro UPS Systems provide Intelligent, Line-Interactive battery backup with Automatic Voltage Regulation (AVR). 300 VA battery backup maintains your internet or network connection, allowing you to work online... | |
| Tripp Lite's OmniPro UPS Systems provides Intelligent, Line-Interactive battery backup with Automatic Voltage Regulation(AVR). 500 VA of battery backup maintains your Internet or network connection, allowing you to work online... | |
| Tripp Lite's OmniSmart 500 PNP UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 500 VA of battery backup allows you to work through... | |
| Tripp Lite's OmniSmart 700 PNP UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 700 VA of battery backup allows you to work through... | |
| Tripp Lite's OmniSmart 850 PNP UPS System provides intelligent, line-interactive battery backup for personal computers, network workstations and small servers. 850 VA of battery backup allows you to work through... | |
| Tripp Lite's Smart 3000NET Rack Mount Intelligent Network UPS Systems include Automatic Voltage Regulation (AVR) and provide intelligent, line-interactive battery backup for networks and servers. 3,000 VA of battery backup... | |
| Tripp Lite's SmartPro DataCenter 3000XR UPS system provides intelligent line-interactive battery backup with extended run capability for multiple network and telecom systems. 3,000 VA of battery backup allows you to... | |
| Tripp Lite's SU60K (60kVA) SmartOnline Modular 3-Phase Intelligent, True On-Line UPS System provides 100% system availability with N+1 modular architecture and 1+1 parallel capability. 3-Phase UPS System Features: - N+1... | |
| UPS System with 750 VA offers complete protection for PCs, workstations and other sensitive electronics in an ultra-compact, mountable housing. It prevents data loss and system downtime by providing battery-supported... | |
| When mission-critical data-center applications such as fileservers, midrange systems and telecom equipment are on the line, you need a UPS that can take care of your loads and take care... | |
| When mission-critical datacenter applications such as fileservers, midrange systems and telecom equipment are on the line, you need a UPS that can take care of your loads and take care... | |
| With APC's Out-of-Band Management Card, you can integrate "out-of-band" power management directly into SmartSlot-equipped UPSs to provide complete UPS management and control via an external modem that you supply. APC's... |