TelephoneStuff.com Vidicode External Speakers for Call Recorders CR-1197

Description
External speakers (only in 220 Volts version). Note: This product is a special order product and is not returnable.
Description
External speakers (only in 220 Volts version). Note: This product is a special order product and is not returnable.

Suppliers

Company
Product
Description
Supplier Links
Vidicode External Speakers for Call Recorders - CR-1197 - TelephoneStuff.com
Huntington Beach, CA, USA
Vidicode External Speakers for Call Recorders
CR-1197
Vidicode External Speakers for Call Recorders CR-1197
External speakers (only in 220 Volts version). Note: This product is a special order product and is not returnable.

External speakers (only in 220 Volts version).
Note: This product is a special order product and is not returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CR-1197
Product Name Vidicode External Speakers for Call Recorders
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526834 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Impedance 4 ohms
Frequency Response 5000 Hz
View Details
ASHH and ASUH Hazardous Location Amplified Speakers - ASHH-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 15 watts
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PB-1517PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 87 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers