TelephoneStuff.com Legrand - On-Q Speaker Pre-Construction 8" In-Ceiling.. 364673-02

Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes - Includes (1) Pair
Description
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes - Includes (1) Pair

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q Speaker Pre-Construction 8" In-Ceiling.. - 364673-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q Speaker Pre-Construction 8" In-Ceiling..
364673-02
Legrand - On-Q Speaker Pre-Construction 8" In-Ceiling.. 364673-02
Features - Exclusive "EZ-Align" System allows continual adjustment during installation - Integrated wire management - Adjustable wings for 16" or 24" on-center stud construction - Non-breakable aluminum wings accommodate weather temperature extremes - Includes (1) Pair

Features
- Exclusive "EZ-Align" System allows continual adjustment during installation
- Integrated wire management
- Adjustable wings for 16" or 24" on-center stud construction
- Non-breakable aluminum wings accommodate weather temperature extremes
- Includes (1) Pair

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364673-02
Product Name Legrand - On-Q Speaker Pre-Construction 8" In-Ceiling..
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526920 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-23F08S-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 81 dB
Nominal Power 0.2500 watts
Maximum Power 0.3000 watts
View Details
5 suppliers