TelephoneStuff.com Datasheets for Antennas
Antennas are structures or devices used to collect or radiate electromagnetic waves.
Antennas: Learn more
| Product Name | Notes |
|---|---|
| A new industry standard has been set for the mobile antenna market by OUT-OF-SIGHT Antennas and Coaxial Cables. They provide greater dB gain than traditional 'pig tail' or glass mounted... | |
| Antenna Assembly for FreeStyl 1 Base Unit. Also works with almost all other Durafon base units, such as the Durafon1X, DurafonPro, 4x, Ep-436, Ep-490, Sn-900, and Sn-920. | |
| Blackbox Stubby Antenna custom made for blackbox radios is only 4 inches tall. | |
| Command Communications Antenna for PrivatePage System Base is perfect for where extended range is required. Not included with system base unit. | |
| Extend the range of your Engenius Ultra phone. Available with 30 feet or 60 feet coaxial cable. Used with SN900, SN920, EP-436, EP-490, Durafon 1X & Durafon 4X systems. For... | |
| Extend the reach of your 900MHz cordless phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the telephone base antenna - We have... | |
| Extends range for 2.4 gigahertz/900 megahertz phone systems. Packaged with dual coax cables, mounting bracket, hardware and instructions. May be used with Panasonic GigaRange cordless phones. Features: - Each coax... | |
| Extends the range of a Panasonic KX-TG2000 or KX-TG4000 phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the telephone base antenna -... | |
| Extends the range of a Siemens 2.4GHz Gigaset phone. Packaged with coax cable, mounting bracket, hardware and instructions. Features: - Coax cable attaches to the Gigaset antenna - We have... | |
| External Antenna For SNCA-FW1. Antenna Features: - SNCA-AN1 is an external pole mount directional antenna for increased range and directivity - Can be used with the 802.11b Wireless LAN Card... | |
| FreeStyl 1 Low Profile Short Handset Antenna. | |
| Increase the GPS signal reception of your Meridian Color in the most demanding environments. Perfect for use on boats or RV’s, this external antenna features a built-in signal amplifier and... | |
| Indoor 4dBi Omnidirectional Ceiling Antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 58-75 degrees - Frequency range: 1.7 GHz-2.7GHz - Gain: 4dBi - VSWR: 2.0... | |
| Indoor 5dBi Omnidirectional desktop antenna. Improve coverage and link quality. Specifications: - Beamwidth: (Horizontal) 360 degrees, (Vertical) 40 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 5dBi - VSWR: 2.0... | |
| Indoor 6dBi Directional patch antenna. Improve link quality and focus coverage. Specifications: - Beamwidth: (Horizontal) 80 degrees, (Vertical) 80 degrees - Frequency range: 2.4 GHz-2.5GHz - Gain: 6dBi - VSWR:... | |
| Indoor Antenna Base Station is designed for use with Spectralink 6100 and 6300 System. It provide the wireless communication channel between the wireless telephone and the MCU. Features: - Supports... | |
| Long replacement handset antenna for EnGenius SN-900 handsets. | |
| Low Profile Handset Antenna for the EnGenius DuraFon1X and DuraFon4X. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain committed to the... | |
| Optimal Handset Antenna for EnGenius DuraFon1X, DuraFon4X, DuraFon Pro and Dura Walkie. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain committed... | |
| Optimal Long Handset Antenna for FreeStyl 1. | |
| Remote Coaxial Antenna for 72-76 MHz PPA Transmitters provides maximum system range. Antenna Features: - Extends 22’ - Can be used with any Personal PA system or large-area FM transmitter... | |
| Replacement antenna for the TransTalk 9000 cordless phones. Used with all 9030, 9031, 9631, 9040, etc. Does NOT work with 9000 and 9010 models. | |
| Replacement Fixed Antenna for EP-436 / EP436 Handsets. Tall antenna also conveniently compatible with the EP-490 / EP490 Handset. | |
| Replacement fixed antenna for SN920 handsets. | |
| Replacement retractable antenna for SN920 handsets. | |
| Replacement Short Antenna for EP-436 / EP436 Handsets. Antenna also conveniently compatible with the EP-490 / EP490 Handset. | |
| Short replacement handset antenna for EnGenius SN-900 handsets. | |
| SureCall Dual Band 3 dB Indoor Application Dome Antenna. Dome Antenna Features: - Frequency Range: 806-960 MHz / 1700~2500 MHz - Gain: 3 dBi - VSWR: - Beamwidth: 360° -... | |
| SureCall Dual Band 5 dB Magnetic Mounted Car Antenna. Car Antenna Features: - Frequency Range: 806-894 MHz / 1850-1990 MHz - Bandwidth: 88-140 MHz - VSWR: - Gain: 5dB at... | |
| SureCall Dual Band 5 dB Outdoor Fiber Glass Antenna is specifically designed for Building Applications. For use with outdoor applications such as GSM/CDMA/3G/WLAN systems. Outdoor Fiber Glass Antenna Features: -... | |
| SureCall Dual Band 9 dB Outdoor Fiber Glass Antenna is considered the premier top of the line outdoor fiber glass antenna. Outdoor Fiber Glass Antenna Features: - For use with... | |
| SureCall Dual Band Outdoor Fiber Glass Antenna is specifically designed for Recreational Vehicle and Building applications, especially suitable in big city or mountain areas. Outdoor Fiber Glass Antenna Features: -... | |
| The DuraFon-HSA3 replacement optimal (long) antenna for all DuraFon series handsets. | |
| The ESG-2408 offers 360 degree of expanded coverage, effectively improving data throughput at farther distances. The EnGenius Antenna also helps improve signal quality, reducing dead spots in your wireless coverage. | |
| This antenna is for the Durafon 1X, Durafon 4X and Durafon Pro Base. Due to manufacturer restrictions we are unable to provide pricing in our online catalog. We, however, remain... |