TelephoneStuff.com Channel Vision 6.5" Round In Ceiling Speakers IC602

Description
The Channel Vision full range of stereo custom installation Loudspeakers have been designed for easy In-Wall or Ceiling mounting. Features: - Woofer: 6.5" polypropylene cone with Butyl rubber surround and 18 oz. magnet - Tweeter: 1" pivoting mylar dome - Sensitivity: 90dB 1W/1m - Power recommendations: 20 to 120 watts (undistorted) - Impedance: 8 ohms - Frequency response: 45Hz to 20KHz +/- 3dB
Description
The Channel Vision full range of stereo custom installation Loudspeakers have been designed for easy In-Wall or Ceiling mounting. Features: - Woofer: 6.5" polypropylene cone with Butyl rubber surround and 18 oz. magnet - Tweeter: 1" pivoting mylar dome - Sensitivity: 90dB 1W/1m - Power recommendations: 20 to 120 watts (undistorted) - Impedance: 8 ohms - Frequency response: 45Hz to 20KHz +/- 3dB

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 6.5" Round In Ceiling Speakers - IC602 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 6.5" Round In Ceiling Speakers
IC602
Channel Vision 6.5" Round In Ceiling Speakers IC602
The Channel Vision full range of stereo custom installation Loudspeakers have been designed for easy In-Wall or Ceiling mounting. Features: - Woofer: 6.5" polypropylene cone with Butyl rubber surround and 18 oz. magnet - Tweeter: 1" pivoting mylar dome - Sensitivity: 90dB 1W/1m - Power recommendations: 20 to 120 watts (undistorted) - Impedance: 8 ohms - Frequency response: 45Hz to 20KHz +/- 3dB

The Channel Vision full range of stereo custom installation Loudspeakers have been designed for easy In-Wall or Ceiling mounting.
Features:
- Woofer: 6.5" polypropylene cone with Butyl rubber surround and 18 oz. magnet
- Tweeter: 1" pivoting mylar dome
- Sensitivity: 90dB 1W/1m
- Power recommendations: 20 to 120 watts (undistorted)
- Impedance: 8 ohms
- Frequency response: 45Hz to 20KHz +/- 3dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IC602
Product Name Channel Vision 6.5" Round In Ceiling Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526946 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
View Details
304GC (15W) and 314GC (30W) SelecTone® Amplified Speakers - 314GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR28N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 95 dB
Nominal Power 0.5000 watts
Maximum Power 1 watts
View Details
4 suppliers