TelephoneStuff.com Valcom 4-inch Amplified Recessed Ceiling Speakers V-1011-BB

Description
4-inch ceiling speaker with backbox. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grill simulates recessed lighting fixture - No visible mounting hardware due to concealed mounting studs for the speaker and torsion springs
Description
4-inch ceiling speaker with backbox. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grill simulates recessed lighting fixture - No visible mounting hardware due to concealed mounting studs for the speaker and torsion springs

Suppliers

Company
Product
Description
Supplier Links
Valcom 4-inch Amplified Recessed Ceiling Speakers - V-1011-BB - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 4-inch Amplified Recessed Ceiling Speakers
V-1011-BB
Valcom 4-inch Amplified Recessed Ceiling Speakers V-1011-BB
4-inch ceiling speaker with backbox. Features: - Self-contained amplifier and volume control - Operates on -24VDC - Screw terminals for all connections - Grill simulates recessed lighting fixture - No visible mounting hardware due to concealed mounting studs for the speaker and torsion springs

4-inch ceiling speaker with backbox.
Features:
- Self-contained amplifier and volume control
- Operates on -24VDC
- Screw terminals for all connections
- Grill simulates recessed lighting fixture
- No visible mounting hardware due to concealed mounting
studs for the speaker and torsion springs

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1011-BB
Product Name Valcom 4-inch Amplified Recessed Ceiling Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 2.36 inch (60 mm)
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-40N08A05-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers