TelephoneStuff.com Datasheets for Cable Trays
Cable trays are rigid-type trays used as raceways for cables and wires.
Cable Trays: Learn more
| Product Name | Notes |
|---|---|
| 1" deep x 10'-0" long wire grid tray. Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables - Welded wire design handles most load... | |
| 2" Deep x 10'- 0" long wire grid tray. Tray Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables - Welded wire design handles... | |
| 4" deep x 10'-0" long wire grid tray. Features: - Patented "Safe-T-Edge" design eliminates sharp edges - is easy on installers and cables - Welded wire design handles most load... | |
| 6" deep x 10'-0" long wire grid tray. Features: - 18" and 20" width fits neatly in raised access floor systems with 24" on center posts - Wire tray resists... | |
| A cable tray uniquely engineered to increase mounting and installation options. Features: - Ideal for tight-fitting places - Fast installation - Mounts directly to walls, ceilings, and web joists, under... | |
| A cable tray used in conjunction with I or C beams, becoming part of the cable containment pathway. Features: - Can be configured to any installation - Clamps tray directly... | |
| Designed for use with Siemon’s RS and RS2 series cable management racks. Features: - Supports and manages cable bundles routed above the rack(s) - Eliminates the need for installing a... | |
| FastTrac Cable Tray supports communication cables in the data center or office spaces. Features: - Use in ceiling, under raised floors or on the wall - Constructed of 5mm and... | |
| For use with Universal (10250) cable runway to prevent cable sag. Rests on cross members, between stringers. Features: - Material is .032” thick 5052-H32 sheet aluminum - Length is 9’ | |
| Handy horizontal cable try mounts on any 19" rack or cabinet and neatly routes cable bundles from side-to-side. Turn-downs on sides help maintain cable bend radius. Finished in a durable... | |
| Middle Atlantic's UCP cable tray includes FK2 bars and mounting ears. 5" deep tray provides superior cable strain relief with a multitude of wire-tie slots. | |
| Network cabling is neatly stored in the tray, but hidden from view outside of the cabinet. Designed to complement M-Series vertical cable rings. Features: - Creates a 6" wide internal... | |
| OnTrac Wire Mesh Cable Tray System Clamp Washer is specifically designed to securely fasten two layers of wire mesh when connecting trays at 90° bends or intersections. Clamp Washer Features:... | |
| OnTrac Wire Mesh Cable Tray System is specifically designed for indoor use in a controlled environment. The Standard Section Length is 10’. Cable Tray Features: - Use overhead, along walls,... | |
| Opticom Tray. Mounts behind modular patch panels such as CFAPPBL2 and accepts up to (1) splice tray holder (FSTHE) and (4) spice trays (FST6). Dimensions. 48"Hx11.16"Dx19.0"W (88.29mmx283.36mmx48 2.60mm). Features: -... | |
| Provides additional capacity for large cable bundles. Features: - Mounts between cable carriers of any AXS Series Slide out rack (non-rotating only) - Fits all existing AXS systems (AX-SXR) | |
| The OnTrac Wire Mesh Cable Tray System is designed to create point-to-point pathways for network cabling in data centers, network equipment rooms, and office spaces. OnTrac Wire Mesh Cable Tray... | |
| Use at the top of the Adjustable Rail QuadraRack and Adjustable Rail ServerRack to guide patch cords side-to-side or rack-to-rack. Cable Tray Features: - One Top-Mount Cable Waterfall Tray is... | |
| Use to distribute network cables to equipment cabinets in the data center and users in the office space. Install under raised floors or overhead within the drop ceiling to create... |