TelephoneStuff.com Valcom 8" Talkback Ceiling Speaker with LED V-1060B

Description
8" Talkback Ceiling Speaker with LED is a ceiling flush mounted 8" speaker assembly, complete with 45 ohm speaker and round grill. Features: - Utilizes standard CAT 3, 5 or 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched components - Sturdy steel grill
Description
8" Talkback Ceiling Speaker with LED is a ceiling flush mounted 8" speaker assembly, complete with 45 ohm speaker and round grill. Features: - Utilizes standard CAT 3, 5 or 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched components - Sturdy steel grill

Suppliers

Company
Product
Description
Supplier Links
Valcom 8" Talkback Ceiling Speaker with LED - V-1060B - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 8" Talkback Ceiling Speaker with LED
V-1060B
Valcom 8" Talkback Ceiling Speaker with LED V-1060B
8" Talkback Ceiling Speaker with LED is a ceiling flush mounted 8" speaker assembly, complete with 45 ohm speaker and round grill. Features: - Utilizes standard CAT 3, 5 or 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched components - Sturdy steel grill

8" Talkback Ceiling Speaker with LED is a ceiling flush mounted 8" speaker assembly, complete with 45 ohm speaker and round grill.
Features:
- Utilizes standard CAT 3, 5 or 6 cable
- Used with talkback page controls
- Excellent voice and music reproduction
- Wide sound dispersion
- Electrically, acoustically matched components
- Sturdy steel grill

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1060B
Product Name Valcom 8" Talkback Ceiling Speaker with LED
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 11.14 inch (283 mm)
View Details
AM300 and AM302 AudioMaster® Public Address Speakers - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR10N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 86 dB
Nominal Power 0.3000 watts
Maximum Power 0.5000 watts
View Details
3 suppliers