TelephoneStuff.com Wheelock 8" Speaker Support Tile Bridge SSB-8

Description
8" tile bridge used to support ceiling speaker in t-bar suspended ceiling. Eliminates tile sag caused by the weight of the installation on suspended ceilings.
Description
8" tile bridge used to support ceiling speaker in t-bar suspended ceiling. Eliminates tile sag caused by the weight of the installation on suspended ceilings.

Suppliers

Company
Product
Description
Supplier Links
Wheelock 8" Speaker Support Tile Bridge - SSB-8 - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock 8" Speaker Support Tile Bridge
SSB-8
Wheelock 8" Speaker Support Tile Bridge SSB-8
8" tile bridge used to support ceiling speaker in t-bar suspended ceiling. Eliminates tile sag caused by the weight of the installation on suspended ceilings.

8" tile bridge used to support ceiling speaker in t-bar suspended ceiling. Eliminates tile sag caused by the weight of the installation on suspended ceilings.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SSB-8
Product Name Wheelock 8" Speaker Support Tile Bridge
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 277368 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Frequency Response 20000 Hz
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-MV-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PSR-27N08S01-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 84 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers