TelephoneStuff.com Valcom 8" 45 Ohm Speaker without Baffle V-936418

Description
45 Ohm Speaker with 2 resistors and excellent voice and music reproduction. Features: - 4 Volume levels - Hardware included (mounting brackets) - Screw connection - 8" Speaker - Weight: 1.60 lbs (0.72 kg) - Dimensions: 8.0" D x 2.75 D (20.32 cm x 6.99 cm)
Description
45 Ohm Speaker with 2 resistors and excellent voice and music reproduction. Features: - 4 Volume levels - Hardware included (mounting brackets) - Screw connection - 8" Speaker - Weight: 1.60 lbs (0.72 kg) - Dimensions: 8.0" D x 2.75 D (20.32 cm x 6.99 cm)

Suppliers

Company
Product
Description
Supplier Links
Valcom 8" 45 Ohm Speaker without Baffle - V-936418 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 8" 45 Ohm Speaker without Baffle
V-936418
Valcom 8" 45 Ohm Speaker without Baffle V-936418
45 Ohm Speaker with 2 resistors and excellent voice and music reproduction. Features: - 4 Volume levels - Hardware included (mounting brackets) - Screw connection - 8" Speaker - Weight: 1.60 lbs (0.72 kg) - Dimensions: 8.0" D x 2.75 D (20.32 cm x 6.99 cm)

45 Ohm Speaker with 2 resistors and excellent voice and music reproduction.
Features:
- 4 Volume levels
- Hardware included (mounting brackets)
- Screw connection
- 8" Speaker
- Weight: 1.60 lbs (0.72 kg)
- Dimensions: 8.0" D x 2.75 D (20.32 cm x 6.99 cm)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-936418
Product Name Valcom 8" 45 Ohm Speaker without Baffle
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
AM300GCX and AM302GCX AudioMaster® Public Address Hazardous Location Speakers - AM302GCX - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 124 dB
Nominal Power 30 watts
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details