TelephoneStuff.com Legrand - On-Q 6.5" In-Ceiling Speaker 364764-02

Description
6.5" In-ceiling speaker. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to 20KHz - RMS power is 50 W, with peak power handling reaching 100 W
Description
6.5" In-ceiling speaker. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to 20KHz - RMS power is 50 W, with peak power handling reaching 100 W

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 6.5" In-Ceiling Speaker - 364764-02 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 6.5" In-Ceiling Speaker
364764-02
Legrand - On-Q 6.5" In-Ceiling Speaker 364764-02
6.5" In-ceiling speaker. Features: - Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal - Frequency response is 60Hz to 20KHz - RMS power is 50 W, with peak power handling reaching 100 W

6.5" In-ceiling speaker.
Features:
- Poly fiber woofers, PEI mylar tweeters and foam gaskets to minimize vibration and provide air-tight seal
- Frequency response is 60Hz to 20KHz
- RMS power is 50 W, with peak power handling reaching 100 W

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 364764-02
Product Name Legrand - On-Q 6.5" In-Ceiling Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-100-E-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details