TelephoneStuff.com Pryme Radio Products Small and Light-Duty Speaker-.. SPM-100LM

Description
Small and Light-Duty Speaker-Microphone is a lightweight, compact unit designed for light duty applications. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series
Description
Small and Light-Duty Speaker-Microphone is a lightweight, compact unit designed for light duty applications. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Suppliers

Company
Product
Description
Supplier Links
Pryme Radio Products Small and Light-Duty Speaker-.. - SPM-100LM - TelephoneStuff.com
Huntington Beach, CA, USA
Pryme Radio Products Small and Light-Duty Speaker-..
SPM-100LM
Pryme Radio Products Small and Light-Duty Speaker-.. SPM-100LM
Small and Light-Duty Speaker-Microphone is a lightweight, compact unit designed for light duty applications. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder. Features: - Lightweight, compact remote speaker microphone - Designed for use in light-duty applications such as Security, Hospitality, and Recreation - Powerful, built-in speaker loud enough for all but the noisiest of environments - High-quality electret condenser mic element produces excellent transmitted audio - For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug - Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees - Secures to the user's lapel, duty belt, or uniform shoulder epaulets - Durable polycarbonate housing for long product lifespan - Flexible polyurethane jacketed microphone cable with ample strain relief - Two-pin connector compatible with the following radios: - Midland Radio - All GXT and LXT Series

Small and Light-Duty Speaker-Microphone is a lightweight, compact unit designed for light duty applications. Features a powerful speaker as well as a high-quality condenser-style microphone element that produces excellent transmitted audio clarity. The microphone may be secured to the user's lapel or shoulder.
Features:
- Lightweight, compact remote speaker microphone
- Designed for use in light-duty applications such as Security, Hospitality, and Recreation
- Powerful, built-in speaker loud enough for all but the noisiest of environments
- High-quality electret condenser mic element produces excellent transmitted audio
- For additional privacy and security, offers a built-in earphone jack, allowing operation of an optional remote earphone with a standard 3.5mm plug
- Spring loaded, metal reinforced microphone clothing clip rotates a full 360 degrees
- Secures to the user's lapel, duty belt, or uniform shoulder epaulets
- Durable polycarbonate housing for long product lifespan
- Flexible polyurethane jacketed microphone cable with ample strain relief
- Two-pin connector compatible with the following radios:
- Midland Radio - All GXT and LXT Series

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SPM-100LM
Product Name Pryme Radio Products Small and Light-Duty Speaker-..
Application Headset; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

AD-SF-25, AD-SS-25 AND AD-SO-25 Atkinson Dynamics Non-Amplified Speakers - AD-SO-25 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Frequency Response 800 to 5000 Hz
Size 9.88 inch (251 mm)
View Details
Speaker Drivers - 4318636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 4.02 inch (102 mm)
View Details
Speakers - 2603-CAC36-02W80-09-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 800 Hz
View Details