TelephoneStuff.com Wheelock Wall or Ceiling Mount Self-Amplified Speakers and.. SA-S90-24MCC-FR

Description
The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect fit for SCIF (Sensative Compartmented Information Facilities) room applications. Features: - Approvals Include: UL Standard 1480 (Speakers) and UL Standard 1971 and UL Standard 1480 (Speaker Strobes) - Accepts audio input levels of 0.5 VRMS or 25 VRMS - Power Input Voltage 16.0 to 33.0 VDC - 4” Wall or ceiling mount models - Speaker strobes utilize Wheelock’s synchronizable Multi- Candela Strobe (15/30/75/95cd) - 1 watt high efficiency speaker - 6 different sound output levels (ranging from 84 to 68 dBA) - Frequency range of 400Hz to 4000Hz - Mounts onto a 4” square deep backbox with an extension ring
Description
The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect fit for SCIF (Sensative Compartmented Information Facilities) room applications. Features: - Approvals Include: UL Standard 1480 (Speakers) and UL Standard 1971 and UL Standard 1480 (Speaker Strobes) - Accepts audio input levels of 0.5 VRMS or 25 VRMS - Power Input Voltage 16.0 to 33.0 VDC - 4” Wall or ceiling mount models - Speaker strobes utilize Wheelock’s synchronizable Multi- Candela Strobe (15/30/75/95cd) - 1 watt high efficiency speaker - 6 different sound output levels (ranging from 84 to 68 dBA) - Frequency range of 400Hz to 4000Hz - Mounts onto a 4” square deep backbox with an extension ring

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall or Ceiling Mount Self-Amplified Speakers and.. - SA-S90-24MCC-FR - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall or Ceiling Mount Self-Amplified Speakers and..
SA-S90-24MCC-FR
Wheelock Wall or Ceiling Mount Self-Amplified Speakers and.. SA-S90-24MCC-FR
The Series SA-S Supervised Self-Amplified Speakers and Speaker Strobes are designed to meet the critical needs for the life safety industry. These 4” speakers and speaker strobes are a perfect fit for SCIF (Sensative Compartmented Information Facilities) room applications. Features: - Approvals Include: UL Standard 1480 (Speakers) and UL Standard 1971 and UL Standard 1480 (Speaker Strobes) - Accepts audio input levels of 0.5 VRMS or 25 VRMS - Power Input Voltage 16.0 to 33.0 VDC - 4” Wall or ceiling mount models - Speaker strobes utilize Wheelock’s synchronizable Multi- Candela Strobe (15/30/75/95cd) - 1 watt high efficiency speaker - 6 different sound output levels (ranging from 84 to 68 dBA) - Frequency range of 400Hz to 4000Hz - Mounts onto a 4” square deep backbox with an extension ring

The Series SA-S Supervised Self-Amplified Speakers and
Speaker Strobes are designed to meet the critical needs for
the life safety industry. These 4” speakers and speaker strobes
are a perfect fit for SCIF (Sensative Compartmented Information
Facilities) room applications.
Features:
- Approvals Include: UL Standard 1480 (Speakers) and UL
Standard 1971 and UL Standard 1480 (Speaker Strobes)
- Accepts audio input levels of 0.5 VRMS or 25 VRMS
- Power Input Voltage 16.0 to 33.0 VDC
- 4” Wall or ceiling mount models
- Speaker strobes utilize Wheelock’s synchronizable Multi-
Candela Strobe (15/30/75/95cd)
- 1 watt high efficiency speaker
- 6 different sound output levels (ranging from 84 to 68 dBA)
- Frequency range of 400Hz to 4000Hz
- Mounts onto a 4” square deep backbox with an extension
ring

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SA-S90-24MCC-FR
Product Name Wheelock Wall or Ceiling Mount Self-Amplified Speakers and..
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

AM15XD2 AudioMaster® Public Address Hazardous Location Speakers - AM15XD2 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 120 dB
Size 12.25 inch (311 mm)
Weight 2200.00 g (77.62 oz)
View Details
Miniature Speakers - 276826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 4 watts
Impedance 8 ohms
View Details
Speakers - 458-1471-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 550 Hz
Weight 1.36 g (0.05 oz)
View Details