TelephoneStuff.com Valcom Wall Mount One-Way Voice Over IP Speaker VIP-410

Description
Wall Mount One-Way Voice Over IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved - Available Color: Gray with Black Grille - Paintable Body Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Wall Mount One-Way Voice Over IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved - Available Color: Gray with Black Grille - Paintable Body Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Wall Mount One-Way Voice Over IP Speaker - VIP-410 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Wall Mount One-Way Voice Over IP Speaker
VIP-410
Valcom Wall Mount One-Way Voice Over IP Speaker VIP-410
Wall Mount One-Way Voice Over IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. Voice Over IP Speakers Features: - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved - Available Color: Gray with Black Grille - Paintable Body Note: Informacast and Informacast CK from Singlewire version available upon request.

Wall Mount One-Way Voice Over IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount.
Voice Over IP Speakers Features:
- IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas
- Excellent Music and Voice Quality
- Inconspicuous Front Accessible Volume Control
Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating
- Durable White Acrylic Baked Enamel Finish
- Built-In Amplifier
- Includes Trim T-Bar
- Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements
- Remote Feature Setup including volume control can be accomplished via a web browser
- UL Approved
- Available Color: Gray with Black Grille
- Paintable Body
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-410
Product Name Valcom Wall Mount One-Way Voice Over IP Speaker
Application Paging; Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 276817 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 3 watts
Impedance 4 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - 458-1328-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Weight 952.38 g (33.60 oz)
View Details
2 suppliers