TelephoneStuff.com Valcom Dark Brown Cloth Grille Talkback Corner Speaker V-1065A

Description
Corner wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts
Description
Corner wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Suppliers

Company
Product
Description
Supplier Links
Valcom Dark Brown Cloth Grille Talkback Corner Speaker - V-1065A - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Dark Brown Cloth Grille Talkback Corner Speaker
V-1065A
Valcom Dark Brown Cloth Grille Talkback Corner Speaker V-1065A
Corner wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3, 5, OR 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Corner wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket.
Features:
- Utilizes standard CAT 3, 5, OR 6 cable
- Used with talkback page controls
- Excellent voice and music reproduction
- Wide sound dispersion
- Electrically, acoustically matched parts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1065A
Product Name Valcom Dark Brown Cloth Grille Talkback Corner Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 1976433 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 3.98 inch (101 mm)
View Details
300 SelecTone® Amplified Speakers - 300-250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR-36N08A-JQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 89 dB
Nominal Power 0.2500 watts
Maximum Power 0.5000 watts
View Details
4 suppliers