TelephoneStuff.com Datasheets for Battery Packs and Assemblies
Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable.
Battery Packs and Assemblies: Learn more
| Product Name | Notes |
|---|---|
| (5u)Rackmount shelf supports battery pack BP24V33 in standard 19" rack. | |
| 12V Ni-Cd Battery Pack. | |
| 12V Ni-MH Battery Pack - 3.5 Ah. | |
| 15.6V Ni-MH Battery Pack - 3.0 Ah Type "N" Features - Battery Type: 15.6V 3.0 Ah Ni-MH - Charging Time: 45 Minutes | |
| 18V Ni-MH Battery Pack - 3.5Ah Features - Battery Type: 18V 3.5 Ah Ni-MH - Charging Time: 55 Minutes (EY0214B charger), 65 Minutes (EY0110B charger), 105 Minutes (EY0901B charger) | |
| 2.4V Standard Capacity. | |
| 240 Volt external battery module and cables with integrated charger for SU6K and SU10K models UPS systems. | |
| 240 Volt External Battery Pack and Cables Extends runtime applications on the SU6000RT3U Rackmount models UPS Systems. Features: - External battery connection for connecting multiple BP240V7RT3U packs together - 3U... | |
| 24V Standard Run External Battery Pack Module for standard runtime applications for the Smart models: 1250XL NET, 2200NET, 2200XL NET, 3000NET, 2200RM, 2200RMXL, and 3000RM Rackmount models UPS Systems. Rating... | |
| 3.6V Battery Pack. | |
| 36V Extended Run External Battery Pack and Cables extends runtime applications on the SU1000RT2U Rackmount model UPS system ONLY. Has a rating of 14 amp-hours at 36-volts DC, is daisy... | |
| 36V, 27Ah Extended Run External Battery Pack Extends runtime applications for the SMART750XL, SMART1050XL, SMART1500XL, SMARTINT1400XL and other Tripp Lite UPS systems that specify the use of this battery pack. | |
| 48V Extended Run External Battery Pack and Cables Extends runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U, SMART3000RM2U & SMART5000RT3U and other Tripp Lite UPS systems that specify the use of... | |
| 48V Standard Run External Battery Pack provides standard runtime applications for the SMART1500RMXL2U, SMART2200RMXL2U, SMART2600RM2U and SMART3000RM2U as well as other Tripp Lite UPS systems that specify the use of... | |
| 7.2 V 1800/2200 MAH replacement batteries for Max wireless phones. Features: - 1800 mAh Rev 4.0 and below - 2200 mAh Rev 4.1 and higher The revision must be specified... | |
| 7.2 Volt battery pack for an Electromatic cordless tacker. | |
| 800 MA Replacement Battery Pack for DTR-4R. | |
| 9.6V 1.7ah Ni-Cd Battery Pack (long stem). | |
| 9.6V Compact Battery Pack. | |
| Additional Battery Pack for the APC Back-UPS BR1500 RS 1500VA. Battery Pack Features: - Battery Pack provides up to 360 minutes runtime in a 24V battery cartridge - UPS Lead... | |
| APC provides power protection, environmental control and site monitoring services that are designed to proactively identify and correct problems before downtime occurs. Over the years, APC has received more than... | |
| Back-UPS Pro Battery Pack provides flexibility to move the unit wherever cooling is required. APC provides high performance battery backup & protection for business computers with instantaneous or near-instantaneous protection... | |
| Battery Pack designed for use with Plantronics Headset Systems. | |
| Battery Pack for 2000VA CPE2000. Battery Pack Features: - 72 V DC 21AH Battery Pack - Extends runtime for the CPE2000 unit | |
| Battery Pack For CPE1000. Battery Pack Features: - 36 V DC 21AH Battery Pack - Extends runtime on the CPE1000 unit - 12 Volt 7.2 Amp Hour | |
| Battery Pack For CPE3000 - MINUTEMAN 3000VA/2100W Tower UPS. Battery Pack Features: - 96 V DC 14AH Battery Pack - Extends runtime for the CPE3000 unit | |
| Battery Pack for MCP-700RME and MCP-1000RME. | |
| Battery Pack Quick Charger for the PTB Series. Note: - Requires Power Supply model # QPS101A | |
| BP36V15-2U Rack/Tower External Battery Pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Battery Pack Features: - Extended battery runtime when used in conjunction with... | |
| BP36V42-3U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. External Battery Pack Features: - Extends runtime of select compatible Tripp Lite... | |
| Charges both standard and high capacity battery packs in approximately one hour. It includes test and conditioning mode. The power supply (QPS100A) is ordered separately. | |
| ClarityLife C900 Spare Battery Pack allows you to replace your original phone's battery when it looses functionality. Spare Battery Pack Features: - Works with Clarity Life C900 Amplified Mobile Phone... | |
| EDBP24XL Battery Pack is a 24V DC 17AH battery pack with internal charger that extends runtime on the 1000VA ED1000RM2U unit. External Battery Pack Features: - Internal AC charger recharges... | |
| Endeavor External Battery Pack is a 48 V DC 17AH battery pack with internal charger that extends runtime on the 1500VA ED1500RM2U and 2000VA ED2000RM2U units. External Battery Pack Features:... | |
| Extends runtime applications for the SmartPro DataCenter UPS systems. Features: - Includes heavy gauge cabling with high current DC connectors for simple installation - Set of two input/output connectors allows... | |
| Extends runtime applications on the SU2200RT2U and SU3000RT3U Rackmount models UPS Systems. Rated for 12 amp-hours at 72-volts DC, daisy chainable, and comes with connecting cable. Features: - External battery... | |
| Extends runtime for the MINUTEMAN Enterprise Series Uninterruptible Power Supply (UPS). Features: - External Battery Pack available for: - External Battery Pack for 500-1500 VA Load UPS, 2 RMU -... | |
| External Battery Pack for any of the XRT units. | |
| External battery pack for E2300 and E3200 Enterprise Series UPS. Features: - Short 16 inch (41 cm) depth - Internal battery charger for fast, correct recharge (6-8 hours maximum recharge... | |
| External Battery Pack for MCP-2000RME. | |
| External Battery Pack for MCP-3000RME. | |
| External Battery Pack for MCP-5000IE. | |
| External Battery Pack for MCP-7000IE. Dimensions: 26.7"(L)x8.5"(W)x24. 25"(H). | |
| External Battery Pack for the 3000VA ED3000RM2U Unit is a 72V DC8. This 5AH battery pack with internal charger extends runtime on the ED3000RM2U unit. External Battery Pack Features: -... | |
| External battery pack for tower model mcp 2000e. | |
| External battery pack for tower model MCP 3000E. | |
| External Battery Pack for tower models mcp 2000rme. | |
| External battery pack for tower models MCP-700E and MPC-1000E. | |
| External Battery Pack for UPS Systems BP72V15-2U rack/tower external battery pack offers extended battery runtime when used in conjunction with compatible Tripp Lite systems. Multi-use form factor supports configuration in... | |
| Fits all models of Dialogue TTYs. | |
| For link wireless telephones charges up to four standard or high capacity battery packs in approximately one hour. NOTE: Battery Packs NOT Included. | |
| FreeStyl 1 Battery Pack with extended talk time. Features: - Li-ion 3.7V/1700mAh | |
| FreeStyl 1 Battery Pack. Li-ion 3.7V/1100mAh. | |
| Heavy Duty Rechargeable: Batteries offer a longer lasting power source for devices typically powered by NiCd 7V x 1700 mA. | |
| Large Capacity External battery pack for E2300 and E3200 Enterprise Series UPS. Features: - Short 16 inch (41 cm) depth - Internal battery charger for fast, correct recharge (6-8 hours... | |
| Large Capacity External battery pack for E500, E750, E1100 and E1500 Enterprise Series UPS. Features: - Short 16 inch (41 cm) depth - Internal battery charger for fast, correct recharge... | |
| LS3E Battery Pack. | |
| Maintenance-free sealed Lead-Acid battery with suspended electrolyte, leakproof Features: - Cascading capabilities - Hot pluggable operation - Hot swap batteries | |
| Nickel Metal Hydride (NiMH) battery pack for NetLink e340 wireless telephones. | |
| Nickel metal hydride (NiMH) battery pack for NetLink i640 wireless telephones. | |
| Nickel-metal hydride Battery Pack provides four hours of talk time or 80 hours of standby time with Link Wireless Telephones. The battery pack works on the SpectraLink NPTB410 Wireless Telephone... | |
| NiMH Rechargeable Battery Pack. Battery Pack Features: - For use with System 5 and System 6 Cable Testers - Note: Minimum Order Quantity for this Product is 2 Packs | |
| Optional external battery pack provides extended backup runtime for any MCP 6 (MCP-6001) and 10000VA (MCP-10001) model. Battery Pack Features: - Dimensions: 40" x 10" x 33" | |
| Rechargable NiMH battery used with LANcat System 6 cable testers (54784, 54785, 54786, 54787, 54872, 54890) and LANcat System 5 cable testers (54713, 54714, 54715, 54716). | |
| Replacement battery pack 7.2V 2200 MAH with fuse for MAX Wireless phones. | |
| Replacement battery pack for 2.4GHz And 5.8GHz Cordless Phones. Battery Features: - Back-up power supply - Back-up battery power for all 2.4ghz and 5.8ghz - Panasonic cordless telephone system models... | |
| Replacement battery pack for CA10 and CS10 cordless headset systems. | |
| Replacement battery pack for CT10 cordless headset systems. Features: - Easily replaceable by user | |
| Replacement battery pack for LKA10 cordless headset systems. | |
| Replacement battery pack for the EnGenius SN900 Ultra handset. | |
| Replacement battery pack. Compatible with the following Phones: - Uniden WXI477 - Uniden TRU9585-3 | |
| Replacement NiCD battery pack works with WXI377, Uniden phone. | |
| Replacement NiMH Battery Pack for EP436 / EP-436 / EP490 / EP-490 Handset. Provides up to 3 Hours of Talk Time and up to 40 Hours of Stand-By Time. Due... | |
| Replacement NiMH battery pack for SN-920 handset. Provides up to 3 hours of talk time and 40 hours of stand-by time. | |
| Smart-UPS 48V RM Battery Pack For SU1400/2200 RMXL. When used with external battery packs, the extended run (XL) Smart-UPS offers longer run times than a standard Smart-UPS and extra load... | |
| Smart-UPS Ultra Battery Pack 24V for XL 750VA and 1000VA USB provides a maintenance-free sealed Lead-Acid battery with suspended electrolyte. Ultra Battery Pack Features: - Cascading Capabilities - Hot Swap... | |
| Smart-UPS XL 24V Extended Run Time Battery Pack for 1000VA SUA1000XL and 750VA SUA750XL. Battery Pack Features: - Cascading capabilities - Hot pluggable operation - Intelligent battery management - Expected... | |
| Smart-UPS XL 48V Battery Pack maximizes battery performance, life, and reliability through intelligent, precision charging. Battery Pack Features: - Extended run time battery designed especially for the SU1400XLT, SU2200XL, and... | |
| Spare/replacement battery pack. Lithium-ion 3.7V 1100mAh. Manufacturer's Model # CE-MB206-5C-02. | |
| Standard 24 Volt battery pack for use with 2U models E 500 - E 1500 (E 500i - E 1500i) Features: - Short 16 inch (41 cm) depth - Internal... | |
| The LT8BATTPACK is a extra or replacement battery pack for display or remote handsets. Features - Can be used with any LT8000 display - Works with any remote handset | |
| Versatile, high density power protection for computer networks, telecommunications, and industrial applications. Features: - Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte : leakproof - Operating Environment: 0-40°C (32-104°F)... | |
| When mission-critical datacenter applications such as fileservers, midrange systems and telecom equipment are on the line, you need a UPS that can take care of your loads and take care... |