TelephoneStuff.com Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume.. WBS8T725V

Description
6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Recessed volume control - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.
Description
6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Recessed volume control - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

Suppliers

Company
Product
Description
Supplier Links
Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume.. - WBS8T725V - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume..
WBS8T725V
Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume.. WBS8T725V
6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front. Features: - Recessed volume control - 4-watt capacity - 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts) - Works with both 70V and 25V amplifier outputs - Simulated walnut finish - Pre-assembled for faster installation - 8" cone speaker for excellent audio quality - Easy wall-mount installation - Mounting hardware included - Built with 3/8" particle board reinforced at corners - Frequency Response: 50 Hz-12 kHz - Sensitivity (4 ft./1W): 95 dBspl - Magnet Weight: 6 oz.

6 oz. Magnet Wall Baffle Speaker with Recessed Volume Control is an 8" cone speakers pre-assembled into a simulated walnut-finished wooden enclosure with a black grille cloth on front.
Features:
- Recessed volume control
- 4-watt capacity
- 6 different power taps available (4, 2, 1, 1/2, 1/4, 1/8 watts)
- Works with both 70V and 25V amplifier outputs
- Simulated walnut finish
- Pre-assembled for faster installation
- 8" cone speaker for excellent audio quality
- Easy wall-mount installation
- Mounting hardware included
- Built with 3/8" particle board reinforced at corners
- Frequency Response: 50 Hz-12 kHz
- Sensitivity (4 ft./1W): 95 dBspl
- Magnet Weight: 6 oz.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WBS8T725V
Product Name Bogen 6oz Magnet Wall Baffle Speaker with Recessed Volume..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 2.20 inch (56 mm)
View Details
G-SND Global Series® Hazardous Location Sounders - G-SND-024-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1466-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details