TelephoneStuff.com Valcom 2' x 2' Lay-In Voice Coil Ceiling Speaker V-5330-227

Description
2' x 2' Lay-In Voice Coil Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating eliminates need for support bars - Replaces 2' x 2' ceiling tile - Front accessible rotary tap volume control - 1/4 watt voice coil - Scuff resistant perforated grille - Durable white acrylic baked enamel finish - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus
Description
2' x 2' Lay-In Voice Coil Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating eliminates need for support bars - Replaces 2' x 2' ceiling tile - Front accessible rotary tap volume control - 1/4 watt voice coil - Scuff resistant perforated grille - Durable white acrylic baked enamel finish - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus

Suppliers

Company
Product
Description
Supplier Links
Valcom 2' x 2' Lay-In Voice Coil Ceiling Speaker - V-5330-227 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom 2' x 2' Lay-In Voice Coil Ceiling Speaker
V-5330-227
Valcom 2' x 2' Lay-In Voice Coil Ceiling Speaker V-5330-227
2' x 2' Lay-In Voice Coil Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction. Features: - Integral backbox with three hour burn rating eliminates need for support bars - Replaces 2' x 2' ceiling tile - Front accessible rotary tap volume control - 1/4 watt voice coil - Scuff resistant perforated grille - Durable white acrylic baked enamel finish - Works with PagePac 6 and PagePac 6 Plus - Talkback application with PagePac 6 Plus

2' x 2' Lay-In Voice Coil Ceiling Speaker installs in suspended ceilings for excellent music/voice reproduction.
Features:
- Integral backbox with three hour burn rating eliminates need for support bars
- Replaces 2' x 2' ceiling tile
- Front accessible rotary tap volume control
- 1/4 watt voice coil
- Scuff resistant perforated grille
- Durable white acrylic baked enamel finish
- Works with PagePac 6 and PagePac 6 Plus
- Talkback application with PagePac 6 Plus

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-5330-227
Product Name Valcom 2' x 2' Lay-In Voice Coil Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7903984 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.10 inch (28 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1467-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
Weight 1.81 g (0.06 oz)
View Details