TelephoneStuff.com Bogen Easy Design Wall Baffle Speaker WB1EZ

Description
Easy Design Wall Baffle Speaker is an 8" cone speaker enclosed in a simulated walnut-finished wooden enclosure with a black grille cloth on front and a recessed volume control. Features: - 1-watt single-tap design - screw terminal connections for fast wire lead connection - Works with 70V amplifier outputs - High intelligibility and efficiency - Simulated walnut vinyl finish - Designed for easy wall-mount installation - 8" cone speaker for excellent audio quality - Wooden cabinet - Recessed volume control - Power Rating (RMS): 1-watt, continuous - Frequency Response: 50 Hz to 12 kHz - Impedance: 4900 ohms (for use on 70V amplifier outputs)
Description
Easy Design Wall Baffle Speaker is an 8" cone speaker enclosed in a simulated walnut-finished wooden enclosure with a black grille cloth on front and a recessed volume control. Features: - 1-watt single-tap design - screw terminal connections for fast wire lead connection - Works with 70V amplifier outputs - High intelligibility and efficiency - Simulated walnut vinyl finish - Designed for easy wall-mount installation - 8" cone speaker for excellent audio quality - Wooden cabinet - Recessed volume control - Power Rating (RMS): 1-watt, continuous - Frequency Response: 50 Hz to 12 kHz - Impedance: 4900 ohms (for use on 70V amplifier outputs)

Suppliers

Company
Product
Description
Supplier Links
Bogen Easy Design Wall Baffle Speaker - WB1EZ - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Easy Design Wall Baffle Speaker
WB1EZ
Bogen Easy Design Wall Baffle Speaker WB1EZ
Easy Design Wall Baffle Speaker is an 8" cone speaker enclosed in a simulated walnut-finished wooden enclosure with a black grille cloth on front and a recessed volume control. Features: - 1-watt single-tap design - screw terminal connections for fast wire lead connection - Works with 70V amplifier outputs - High intelligibility and efficiency - Simulated walnut vinyl finish - Designed for easy wall-mount installation - 8" cone speaker for excellent audio quality - Wooden cabinet - Recessed volume control - Power Rating (RMS): 1-watt, continuous - Frequency Response: 50 Hz to 12 kHz - Impedance: 4900 ohms (for use on 70V amplifier outputs)

Easy Design Wall Baffle Speaker is an 8" cone speaker enclosed in a simulated walnut-finished wooden enclosure with a black grille cloth on front and a recessed volume control.
Features:
- 1-watt single-tap design
- screw terminal connections for fast wire lead connection
- Works with 70V amplifier outputs
- High intelligibility and efficiency
- Simulated walnut vinyl finish
- Designed for easy wall-mount installation
- 8" cone speaker for excellent audio quality
- Wooden cabinet
- Recessed volume control
- Power Rating (RMS): 1-watt, continuous
- Frequency Response: 50 Hz to 12 kHz
- Impedance: 4900 ohms (for use on 70V amplifier outputs)

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number WB1EZ
Product Name Bogen Easy Design Wall Baffle Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 4539007 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Speaker - N9275-25A - MISCO
Specs
Nominal Power 12 watts
Impedance 25 ohms
Sensitivity 92 dB
View Details