TelephoneStuff.com Leviton 100 Watt Outdoor Rock Speaker 40827

Description
For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to Withstands environmental extremes including heat and humidity. Features: - Woofer - 8.0” D - Polydome Tweeter - 0.5" D - Outside Dimensions - 11.25” H x 16.0” W x 10.0” D - Includes 50 ft. of direct bury 16/2 gauge speaker wire
Description
For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to Withstands environmental extremes including heat and humidity. Features: - Woofer - 8.0” D - Polydome Tweeter - 0.5" D - Outside Dimensions - 11.25” H x 16.0” W x 10.0” D - Includes 50 ft. of direct bury 16/2 gauge speaker wire

Suppliers

Company
Product
Description
Supplier Links
Leviton 100 Watt Outdoor Rock Speaker - 40827 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 100 Watt Outdoor Rock Speaker
40827
Leviton 100 Watt Outdoor Rock Speaker 40827
For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to Withstands environmental extremes including heat and humidity. Features: - Woofer - 8.0” D - Polydome Tweeter - 0.5" D - Outside Dimensions - 11.25” H x 16.0” W x 10.0” D - Includes 50 ft. of direct bury 16/2 gauge speaker wire

For stealth installations, these Leviton speakers blend into the landscape and bring high-fidelity sound to gardens, pools, atriums, and other environments. Each speaker incorporates exotic technology materials to Withstands environmental extremes including heat and humidity.
Features:
- Woofer - 8.0” D
- Polydome Tweeter - 0.5" D
- Outside Dimensions - 11.25” H x 16.0” W x 10.0” D
- Includes 50 ft. of direct bury 16/2 gauge speaker wire

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 40827
Product Name Leviton 100 Watt Outdoor Rock Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526809 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 4 ohms
Size 8.74 inch (222 mm)
View Details
302GC SelecTone® 30W Amplified Speakers - 302GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 12.40 inch (315 mm)
View Details
Home Audio, Floorstanding Loudspeaker - CS 260 II Floorstanding Loudspeaker - Boston Acoustics, Inc.
Specs
Nominal Power 15 to 250 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details