TelephoneStuff.com Datasheets for Cable Ties
Cable ties hold groups of cables together for support and ease of maintenance.
Cable Ties: Learn more
| Product Name | Notes |
|---|---|
| Features: - 8 inch Velcro® cable ties are designed to facilitate the fastening of cables securely and make cable management and color-coding identification easy and quick VELCRO is a registered... | |
| 0.5" Bulk Velcro Cable Tie. Features: - Designed to facilitate the fastening of cables securely - Makes cable management and color-coding identification easy and quick - Available in black and... | |
| 1/2" wide x 12" long VELCRO brand touch fastener. 25 per package. VELCRO is a registered trademark of Velcro Industries B.V. | |
| 102mm (4 in.) cable ties. (package of 1000) | |
| 11.25" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 12 inch VELCRO cable tie (10 per bag) Features: - VELCRO brand touch fasteners cable ties are designed to facilitate the fastening of cables securely - Makes cable management and... | |
| 12" long 3M cable tie wrap, natural color, 100 per package. | |
| 12" long cable tie wrap, black UV color, 100 per package. | |
| 12" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 120 lbs. Nylon Cable Tie. Features: - All natural, one-piece construction up to 120 lbs. minimum loop tensile strength - Easy and fast installation - Durable and strong - 14.5"... | |
| 15" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 15.25" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 15.50" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 18 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 18 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong | |
| 29.50" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 3/4" wide hook strap and loop strap fused together with a buckle at one end. The buckle end of the strap also has a through-hole reinforced with a steel grommet. | |
| 32" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 4" long cable tie wrap, black UV color, 1000 per package. | |
| 4" long cable tie wrap, natural color, 10 packs of 100 per package. | |
| 4-Way Cable Tie Entry Mount. Features: - Allows cable tie entry from all four sides - 1" x 1" - Does not require secondary fastener - Color: White | |
| 40 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 40 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong | |
| 5.75" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 50 lbs. Cable Ties. Features: - All nylon, one-piece construction up to 50 lbs minimum loop tensile strength - Easy and fast installation - Durable and strong | |
| 6" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 8" long cable tie wrap with tensile strength of 18 LB, natural color. | |
| 8" long cable tie wrap, black UV color, 100 per package. | |
| 8" long cable tie wrap, natural color. | |
| 8" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| 8.5" long standard cable tie wrap designed to make wiring installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all... | |
| A fast, neat method of bundling communications cable or low voltage wiring. Features: - The unique TRM saddle fits the standard hole (9/32") in many fasteners allowing you to place... | |
| Adhesive backed cable tie mounts with four-way tie entry for easy orientation of wires or cables. Mounts are produced with either 2 or 4 mounts per liner or with tear... | |
| Allows for fastening and identifying bundles of wire and cable in one operation. Offers a large flat area for imprinting, placing a label, or writing the information directly onto the... | |
| Belt-Ty in-line cable tie, locking, intermediate. Parallel-entry cable tie that threads like a belt (at 180°) with the same performance of conventional (90° entry) cable ties. 1000 ties per package. | |
| Belt-Ty In-Line Cable Ties. Features: - For indoor use - Parallel-entry cable tie that threads like a belt (180 degrees entry) - Low profile head avoids snags and reduces overall... | |
| Best suited for temporary fastening purposes such as prototype installations where frequent modifications and adjustments become necessary. Unfastened by applying pressure against the extended pawl in order to release the... | |
| Bundle and secure wire and cable, these cable ties are engineered and manufactured for maximum performance quality. Perfect for applications that demand extra strength, mounting, releasable, identification features and more. | |
| Cable Tie Mount (CTM) Series are designed to provide stability to wire bundles. Specifically created for holding heavier cable bundles. Cable Tie Mount Features: - These mounts can accommodate T18... | |
| Cable Tie Mount - Screw Applied. Features: - Unique Cradle Design provides maximum stability - Installed with Screw or RivetTie Mounts - Low profile design keeps bundle close to mounting... | |
| Cable tie wraps used for cable bundling. Package of 100. Features: - For high temperature applications – indoor use - Lowest threading force of any one-piece cable tie in the... | |
| Cable Tie, 3.9", Miniature cross section are versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability -... | |
| Cable Tie, 34.3", Light-Heavy cross section (Package of 100) Cable Tie Features: - For indoor use - Versatile cable ties can be used in countless applications - One-piece construction for... | |
| Cable Tie, 5.6", Intermediate Cross Section are versatile cable ties can be used in countless applications. Features: - For indoor use - 18 Lbs. (80N) Min. Loop Tensile - One-piece... | |
| Cable Tie, 8.3", Standard cross section is for indoor use. Comes in a package of 100. Features: - Tie designed to grip the bundle when tightly applied to resist lateral... | |
| Cable ties are available in 3 lengths 4", 8" and 12" and in 2 colors, natural and black. | |
| Cable ties have a one-piece design for added strength with a superior locking mechanism which exceeds industry tensile strength ratings. Features: - Tapered thing tip reduces initial friction - Lowest... | |
| Cables > Fasteners > Cable Supports > MB29C2 > HellermannTyton Low Profile Cable Tie Mount (Pkg of 100) | |
| Cables > Fasteners > Cable Supports > MB4A10C2 > HellermannTyton 4 Way Mount Cable Tie Mount (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T18R0C2 > HellermannTyton Black Cable Tie 4.0" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T30L0C2 > HellermannTyton Black Cable Tie 7.48" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T30L0M4 > HellermannTyton Black Cable Tie 7.48 Inch Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T30L9M4 > HellermannTyton Natural Color Cable Tie 7.48 Inch Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T30LL9C2 > HellermannTyton Natural Color Cable Tie 11.42" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T30R0C2 > HellermannTyton Black Cable Tie 5.9 Inch Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T30R9C2 > HellermannTyton Natural Color Cable Tie 5.9" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T30R9M4 > HellermannTyton Natural Color Cable Tie 5.9" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50I0C2 > HellermannTyton Black Cable Tie 11.8" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50I2C2UL > HellermannTyton UL Rated Red Cable Tie 11.8" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50I2M4UL > HellermannTyton UL Rated Red Cable Tie 11.8" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50I9C2 > HellermannTyton Natural Color Cable Tie 11.8" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50I9M4 > HellermannTyton Natural Color Cable Tie 11.8" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50L0C2 > HellermannTyton Black Cable Tie 15.35" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50L0M4 > HellermannTyton Black Cable Tie 15.35" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50L2C2UL > HellermannTyton UL Rated Red Cable Tie 15.35" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50L2M4UL > HellermannTyton UL Rated Red Cable Tie 15.35" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50L9C2 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50L9M4 > HellermannTyton Natural Color Cable Tie 15.35" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50R0C2 > HellermannTyton Black Cable Tie 7.9" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50R0M4 > HellermannTyton Black Cable Tie 7.9" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50R2C2UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50R2M4UL > HellermannTyton UL Rated Red Cable Tie 7.9" Length (Pkg of 1000) | |
| Cables > Fasteners > Tie Wraps > T50R9C2 > HellermannTyton Natural Color Cable Tie 7.9" Length (Pkg of 100) | |
| Cables > Fasteners > Tie Wraps > T50R9M4 > HellermannTyton Natural Color Cable Tie 7.9" Length (Pkg of 1000) | |
| CBR1.5I-M0 is a Contour-Ty Cable Tie, Parallel-Entry, 5.9", Intermediate Cross Section. Features: - Greater resistance to damage caused by ultraviolet light – indoor or outdoor use - Unique design prevents... | |
| Center Mounted Cable Ties Wing Push Mount Tie, 8.2", Standard Cross Section. Features - For high temperature applications up to 239°F (115°C) – indoor use - Used to center the... | |
| Deluxe Cable Tie Installation Tool. Features: - High quality aluminum material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Comfortable hand force for... | |
| Designed to make the installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 100. | |
| Designed to make the installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Package of 1000. | |
| Designed to make the installation quick, easy, accurate and secure. Suitable for most common wiring needs. Provides maximum strength and adjustability for securing all sizes of bundles. Features: - Nylon... | |
| Designed to provide stability to wire bundles, mounts can accommodate miniature, intermediate, or standard cross-section cable ties. Each mount is secured with a single screw. 100 mounts per package. Features:... | |
| Dome-Top Barb Ty Cable Tie Locking, 15.1", 50 lb, 4" bundle diameter, natural 1000/PK. Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Features: -... | |
| Dome-Top Barb Ty Cable Tie, Locking, 12.0", Standard, Nylon 6.6, Natural. DOME-TOP head features unique patented design with round, smooth edges. Comes in a pack of 1,000. Features: - Stainless... | |
| Dome-Top Barb Ty Cable Tie, Locking. Features: - Dome-Top head features unique patented design with round, smooth edges - Stainless steel barb provides consistent performance and reliability for users who... | |
| Dome-Top Barb Ty Cable Tie, Weather Resistant. 14.9", Light-Heavy, WR Nylon 6.6, Black. Comes in a pack of 250 ties. Features: - Greater resistance to damage caused by ultraviolet light... | |
| Dura-Ty Cable Tie, Locking, Extra-Heavy, WR Nylon 6.6. Ideal for all outdoor messenger strand applications including telephone, cable TV, traffic signals and outside plant power services. Features: - Weather resistant... | |
| Economy cable tie installation tool used with intermediate and standard ties. Features: - Consistent, flush tension - Flush cut off leaves no projections to damage nearby wires or components -... | |
| Economy Cable Tie Installation Tool. Features: - High quality carbon steel material that allows for durability and strength - Ergonomic design with single spring loaded mechanism - Supports cable tie... | |
| Heavy-duty, adjustable cable tie gun tightens ties around wire and cable bundles. Neatly fastens and cuts in one single action. Features: - For use with cable ties up to 0.25"... | |
| Ideal for securing cables in outdoor messenger strand applications and vertical ladder racks. Features: - Black acetal strap and head material provide 20+ years outdoor life and high impact resistance... | |
| Intermediate (40lb.) Cable Ties are available in Natural and UV Black. Features - One-piece design for added strength - Superious locking mechanism - Exceeds industry tensile strength rateings - Tapered... | |
| Mounts are inserted into pre-drilled holes. The winged base applies pressure on the panel wall to provide a more secure mount in high vibration applications. Features: - Requires no adhesive... | |
| Mounts designed specially for use with Panduit® Extra-Heavy cross section ties for mounting cable, large wire bundles or tubular shapes. Comes in a bag of 100. Features: - Unique cradle... | |
| One-Wrap Cable Tie are a unique 1/2" wide back-to-back fastening system that wraps around cable then back on itself. Cable Tie Features: - Available Lengths / Packaging: - 5" Length... | |
| Pan-Ty Cable Tie, Locking, 11.4". Package of 1000. Features: - Weather resistant nylon has greater resistance to ultraviolet light which damages natural nylon - For outdoor use | |
| Pan-Ty Cable Tie, Locking, 11.6", Standard, HALAR™ Fluoropolymer. Package of 1000. Features: - Commonly accepted solutions for bundling qualified cable without conduit in air handling space applications - Applications include... | |
| Panduit® Cable Ties 12" LOOP BLACK Cable Tie Features: - Panduit® offers the broadest selection of sizes, styles, and colors to meet your application needs - Adjustable, releasable, and reusable... | |
| Perfect for organizing and labeling complex wiring systems. Equipped with a special texture tab that may be hot-stamped or marked with special marking pens in order to label and identify... | |
| Power-Tie Wrap-It Cable Ties are available in Black. Features: - Excellent in reusable applications - Won't pinch fiber - Low density Polyethelene hook with nylon knit loops | |
| Push mounts require no adhesive backing or additional mounting hardware. They are inserted into pre-drilled holes. The winged base applies pressure on the panel wall to provide a more secure... | |
| Reusable VELCRO brand touch fastener cable ties neatly route and manage cable. The basic cable tie consists of a 1" wide hook strap and a loop strap fused together. Used... | |
| Screw Applied Cable Tie Mount. Features: - Height: 0.38" (9.6mm) - Length: 0.88" (21.8mm) - Environment: Indoors - Flammability Rating: V-2 - Mounting Method: 1/4" (M6) Screw - Screw Size:... | |
| Stainless Steel Cable Tie, Heavy Cross Section. UL listed for air handling spaces (UL2043)PAN-STEEL SYSTEM. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including... | |
| Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. They are especially well suited for network bundling of data and power... | |
| Standard (50lb.) Cable Ties are available in Natural, UV Black, and Heat Stabilized Black. Features: - One-piece design for added strength - Superious locking mechanism - Exceeds industry tensile strength... | |
| Super-Grip Cable Ties For indoor use. Features: - Tie designed to grip the bundle when tightly applied to resist lateral movement - High strength allows the tie to withstand rough... | |
| Tak-Ty Hook and Loop Cable Tie Mounts - Screw Applied. Used indoors with 3/4" maximum Tak-Ty Hook and Loop Cable Ties to route and secure communication cabling. Features: - Used... | |
| TEFZEL is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive... | |
| TEFZEL™ is ideal for applications requiring resistance to environmental stresses such as chemical attack, gamma radiation, ultraviolet radiation and extreme temperatures. Features - UL Flammability rating of UL94V-0 - Distinctive... | |
| The acetal material provides excellent ultraviolet resistance, strength, and durability for a long service life. Features: - Black acetal strap and head material provide 20+ years outdoor life and high... | |
| The Pan-Steel system provides a strong durable method of bundling and fastening. Stainless steel cable ties can be used in virtually all indoor, outdoor and underground (including direct burial) applications. | |
| Used in air handling spaces where low smoke and low flame are a concern. Provides great tensile strength and excellent corrosive chemical resistance, including strong mineral oxidizing acids, alkalies and... | |
| Used in applications where low smoke and low flame are a concern, as in air handling spaces. Cable ties meet NEC regulations and are UL 94V-0 rated. Offered in a... | |
| Velcro Cable Ties are designed to facilitate the fastening of cables securely and make cable management and color-coding identification easy and quick. Tie Features: - Designed to facilitate the fastening... | |
| Versatile cable ties can be used in countless applications. Features: - For indoor use - One-piece construction for consistent performance and reliability - Lowest threading force of any one-piece cable... | |
| Weather Resistant Cable Tie, 8.0", miniature cross section have greater resistance to damage caused by ultraviolet light, for indoor or outdoor use. Features: - Versatile cable ties can be used... | |
| White, 4 way, adhesive backed cable tie mounts. Indoor use. Package of 500 pieces. Features: - 0.75" W x 0.75" L x 0.18" H ABS plastic - Superior adhesive for... |