TelephoneStuff.com Valcom Wall Mount One-Way InformaCast IP Speaker VIP-410-IC

Description
Wall Mount One-Way InformaCast IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. InformaCast IP Speakers Features: - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved - Available Color: Gray with Black Grille - Paintable Body Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
Wall Mount One-Way InformaCast IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. InformaCast IP Speakers Features: - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved - Available Color: Gray with Black Grille - Paintable Body Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom Wall Mount One-Way InformaCast IP Speaker - VIP-410-IC - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Wall Mount One-Way InformaCast IP Speaker
VIP-410-IC
Valcom Wall Mount One-Way InformaCast IP Speaker VIP-410-IC
Wall Mount One-Way InformaCast IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount. InformaCast IP Speakers Features: - IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas - Excellent Music and Voice Quality - Inconspicuous Front Accessible Volume Control Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating - Durable White Acrylic Baked Enamel Finish - Built-In Amplifier - Includes Trim T-Bar - Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements - Remote Feature Setup including volume control can be accomplished via a web browser - UL Approved - Available Color: Gray with Black Grille - Paintable Body Note: Informacast and Informacast CK from Singlewire version available upon request.

Wall Mount One-Way InformaCast IP Speaker are Traditional Wall Speaker that provide convenient, easy, flexible installation of wall mounted paging using existing data network infrastructure. Valcom IP speakers are available in Talkback and One-Way models and can be mounted as a Ceiling Lay-In and Wall Mount.
InformaCast IP Speakers Features:
- IP Speakers allow targeted paging to an individual speaker location, yet are easily grouped to allow paging of large areas
- Excellent Music and Voice Quality
- Inconspicuous Front Accessible Volume Control
Integral Backbox Meets Or Exceeds ASTM E84 Flame and Smoke Test with 3 Hour Burn Rating
- Durable White Acrylic Baked Enamel Finish
- Built-In Amplifier
- Includes Trim T-Bar
- Easy installation is ensured by using 802.3 af power over Ethernet technology which eliminates local power requirements
- Remote Feature Setup including volume control can be accomplished via a web browser
- UL Approved
- Available Color: Gray with Black Grille
- Paintable Body
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-410-IC
Product Name Valcom Wall Mount One-Way InformaCast IP Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-012-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 512792 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.62 inch (92 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - A13S - MISCO
Specs
Nominal Power 3 watts
Impedance 8 ohms
Sensitivity 83 dB
View Details