TelephoneStuff.com Datasheets for Audio Headphones
Audio headphones are small speakers worn over the ears to isolate sounds for the listener.
Audio Headphones: Learn more
| Product Name | Notes |
|---|---|
| Don't let the outside world invade your audio space... get noise-canceling headphones, and listen to your music in peace. The MDR-G94NC noise-canceling headphones reduce outside noise by up to 70... | |
| The 52AT type single-head telephone set combines the receiver and transmitter in one adjustable unit. Features: - 4 conductor cord - 15 foot coiled cord - 600 ohm receiver unit... | |
| The 52GB type double-head telephone set combines the receiver and transmitter in one adjustable unit. | |
| The Deluxe Rear-Wear Headphone is comfortably worn with the headband wrapping around the back of the head. Headphones are for use with Williams Sound FM and infrared receivers. Features: -... | |
| The two surround sound earpieces fold flat for easy storage and feature a single cord for the 3.5 mm (1/8 inch) mono plug. They may be used with any mono... | |
| These street style headphones feature a non-slip lightweight design for any activity or sport. The behind-the-neck design is comfortble and convenient. |