TelephoneStuff.com Wheelock Wall Mount Series ET-1010 Speaker dBA at 10 ft... ET-1010-R

Description
Wheelock’s Series ET Vandal Resistant speakers and speaker strobes provide a full range of rugged, high performance combinations specifially designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiency design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility
Description
Wheelock’s Series ET Vandal Resistant speakers and speaker strobes provide a full range of rugged, high performance combinations specifially designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiency design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Suppliers

Company
Product
Description
Supplier Links
Wheelock Wall Mount Series ET-1010 Speaker dBA at 10 ft... - ET-1010-R - TelephoneStuff.com
Huntington Beach, CA, USA
Wheelock Wall Mount Series ET-1010 Speaker dBA at 10 ft...
ET-1010-R
Wheelock Wall Mount Series ET-1010 Speaker dBA at 10 ft... ET-1010-R
Wheelock’s Series ET Vandal Resistant speakers and speaker strobes provide a full range of rugged, high performance combinations specifially designed to meet the critical needs of the life safety industry for voice and tone signaling. Features: - High efficiency design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ - SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol - Sealed back speaker constuction for extra protection and improved audibility

Wheelock’s Series ET Vandal Resistant speakers and speaker
strobes provide a full range of rugged, high performance
combinations specifially designed to meet the critical needs of the life safety industry for voice and tone signaling.
Features:
- High efficiency design for maximum output at minimum wattage across a listed frequency range of 400 to 4000 HZ
- SLM Strobes may be synchronized with Wheelock's SM, DSM Sync Modules or PS-12/24-8MP Power Supply with Built-in sync protocol
- Sealed back speaker constuction for extra protection and improved audibility

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number ET-1010-R
Product Name Wheelock Wall Mount Series ET-1010 Speaker dBA at 10 ft...
Application Telephone or Voice Communication
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526895 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 89 dB
Impedance 8 ohms
Frequency Response 13000 Hz
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details