TelephoneStuff.com Leviton 100 Watt Ceiling Mount Round Speaker 40896

Description
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 6-1/2" woofer - 1/2" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 6,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 8-1/2" diameter ceiling opening
Description
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 6-1/2" woofer - 1/2" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 6,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 8-1/2" diameter ceiling opening

Suppliers

Company
Product
Description
Supplier Links
Leviton 100 Watt Ceiling Mount Round Speaker - 40896 - TelephoneStuff.com
Huntington Beach, CA, USA
Leviton 100 Watt Ceiling Mount Round Speaker
40896
Leviton 100 Watt Ceiling Mount Round Speaker 40896
For use in anything from foreground music systems to fully-equipped home theaters. Features: - Paintable grill and frame - 6-1/2" woofer - 1/2" polydome tweeter - 90 db sensitivity - 8 Ohm impedence - 6,000Hz crossover frequency - 50 - 20,000Hz frequency response - Includes mounting brackets - 8-1/2" diameter ceiling opening

For use in anything from foreground music systems to fully-equipped home theaters.
Features:
- Paintable grill and frame
- 6-1/2" woofer
- 1/2" polydome tweeter
- 90 db sensitivity
- 8 Ohm impedence
- 6,000Hz crossover frequency
- 50 - 20,000Hz frequency response
- Includes mounting brackets
- 8-1/2" diameter ceiling opening

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 40896
Product Name Leviton 100 Watt Ceiling Mount Round Speaker
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1176047 - RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800GY - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
VERIS 3-Way 12
Specs
Size 12.00 inch (305 mm)
Application MusicAudio
View Details