TelephoneStuff.com Valcom Dark Brown Cloth Grille Talkback Wall Speaker V-1063A

Description
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3,5 or 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts
Description
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3,5 or 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Suppliers

Company
Product
Description
Supplier Links
Valcom Dark Brown Cloth Grille Talkback Wall Speaker - V-1063A - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Dark Brown Cloth Grille Talkback Wall Speaker
V-1063A
Valcom Dark Brown Cloth Grille Talkback Wall Speaker V-1063A
Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket. Features: - Utilizes standard CAT 3,5 or 6 cable - Used with talkback page controls - Excellent voice and music reproduction - Wide sound dispersion - Electrically, acoustically matched parts

Wall surface mounted speaker assembly complete with 45 ohm speaker, sloped baffle and mounting bracket.
Features:
- Utilizes standard CAT 3,5 or 6 cable
- Used with talkback page controls
- Excellent voice and music reproduction
- Wide sound dispersion
- Electrically, acoustically matched parts

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-1063A
Product Name Valcom Dark Brown Cloth Grille Talkback Wall Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 526901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Size 7.37 inch (187 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-120-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers & Transducers - SCS300MDB - VAST STOCK CO., LIMITED
Mallory Sonalert Products, Inc.
View Details
2 suppliers