TelephoneStuff.com Valcom One-Way Mount Speaker with Digital Clock VIP-411-DS

Description
One-Way Mount Speaker with Digital Clock has a sleek and modern design. Speaker with Digital Clock Features: - Excellent Voice and Music Quality - Paintable Housing - Easy Installation - Surface Mount and Flush Mount Versions are Available Note: Informacast and Informacast CK from Singlewire version available upon request.
Description
One-Way Mount Speaker with Digital Clock has a sleek and modern design. Speaker with Digital Clock Features: - Excellent Voice and Music Quality - Paintable Housing - Easy Installation - Surface Mount and Flush Mount Versions are Available Note: Informacast and Informacast CK from Singlewire version available upon request.

Suppliers

Company
Product
Description
Supplier Links
Valcom One-Way Mount Speaker with Digital Clock - VIP-411-DS - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom One-Way Mount Speaker with Digital Clock
VIP-411-DS
Valcom One-Way Mount Speaker with Digital Clock VIP-411-DS
One-Way Mount Speaker with Digital Clock has a sleek and modern design. Speaker with Digital Clock Features: - Excellent Voice and Music Quality - Paintable Housing - Easy Installation - Surface Mount and Flush Mount Versions are Available Note: Informacast and Informacast CK from Singlewire version available upon request.

One-Way Mount Speaker with Digital Clock has a sleek and modern design.
Speaker with Digital Clock Features:
- Excellent Voice and Music Quality
- Paintable Housing
- Easy Installation
- Surface Mount and Flush Mount Versions are Available
Note: Informacast and Informacast CK from Singlewire version available upon request.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number VIP-411-DS
Product Name Valcom One-Way Mount Speaker with Digital Clock
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 512815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.94 inch (100 mm)
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 304GCX-024-CN-R - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 118 dB
Nominal Power 15 watts
View Details
Cable Depot Inc.
View Details
Home Audio, In-Ceiling Speaker - VSi 580T2 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 100 watts
Impedance 4 to 8 ohms
Sensitivity 92 dB
View Details