TelephoneStuff.com Avaya Pendant Speaker 700286198

Description
Avaya Pendant Speaker has a wide dispersion coaxial driver for broad even coverage. features: - Ideal solution for open space enviroments - Stable high defintion metal alloy woofer cone - for 16 ohm 70v and 100v systems
Description
Avaya Pendant Speaker has a wide dispersion coaxial driver for broad even coverage. features: - Ideal solution for open space enviroments - Stable high defintion metal alloy woofer cone - for 16 ohm 70v and 100v systems

Suppliers

Company
Product
Description
Supplier Links
Avaya Pendant Speaker - 700286198 - TelephoneStuff.com
Huntington Beach, CA, USA
Avaya Pendant Speaker
700286198
Avaya Pendant Speaker 700286198
Avaya Pendant Speaker has a wide dispersion coaxial driver for broad even coverage. features: - Ideal solution for open space enviroments - Stable high defintion metal alloy woofer cone - for 16 ohm 70v and 100v systems

Avaya Pendant Speaker has a wide dispersion coaxial driver for broad even coverage.
features:
- Ideal solution for open space enviroments
- Stable high defintion metal alloy woofer cone
- for 16 ohm 70v and 100v systems

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number 700286198
Product Name Avaya Pendant Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
302GCX-CN SelecTone® Hazardous Location Zone Listed 30W Amplified Speakers - 302GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 124 dB
Size 13.90 inch (353 mm)
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
5.25-inch Diameter Speaker - DS1357 - Biamp Systems, Ltd.
Specs
Size 5.25 inch (133 mm)
Application Loudspeaker; MusicAudio; Paging
View Details