TelephoneStuff.com Valcom Fashionable Track Style Speaker S-530

Description
Fashionable Track Style Speaker is easy to install and easy to aim. Features: - Installs on walls or ceilings - Full range high-fidelity 5-inch speaker - Damping material minimize vibrations - Available in white or black high gloss finishes - Nine position selector switch - Operates on 8 ohm, 25, 70 and 100 volt speaker lines
Description
Fashionable Track Style Speaker is easy to install and easy to aim. Features: - Installs on walls or ceilings - Full range high-fidelity 5-inch speaker - Damping material minimize vibrations - Available in white or black high gloss finishes - Nine position selector switch - Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Suppliers

Company
Product
Description
Supplier Links
Valcom Fashionable Track Style Speaker - S-530 - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Fashionable Track Style Speaker
S-530
Valcom Fashionable Track Style Speaker S-530
Fashionable Track Style Speaker is easy to install and easy to aim. Features: - Installs on walls or ceilings - Full range high-fidelity 5-inch speaker - Damping material minimize vibrations - Available in white or black high gloss finishes - Nine position selector switch - Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Fashionable Track Style Speaker is easy to install and easy to aim.
Features:
- Installs on walls or ceilings
- Full range high-fidelity 5-inch speaker
- Damping material minimize vibrations
- Available in white or black high gloss finishes
- Nine position selector switch
- Operates on 8 ohm, 25, 70 and 100 volt speaker lines

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number S-530
Product Name Valcom Fashionable Track Style Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526924 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 96 dB
Impedance 8 ohms
Size 0.98 inch (25 mm)
View Details
50GCB SelecTone® Amplified Speakers - 50GCB-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 98 dB
Weight 730.00 g (25.75 oz)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details