TelephoneStuff.com Guardian Telecom SR60 Explosion Proof Paging Speakers SR60

Description
Guardian Telecom SR60 Explosion Proof Paging Speakers can be set up as loud speakers for paging applications Approval for use in hazardous areas making these speakers ideal for use in harsh, industrial environments. Generates up to 110dB. Features: - Mounting allows directional adjustment - Projection horn included - Powder coated cast aluminum enclosure - User selectable output power taps Applications: - This device is designed for use in hazardous areas and harsh environments such as: - Petroleum refineries - Chemical plants - Gas plants - Aerospace sites - Bulk fuel loading facilities - Paint or solvent manufacturing plants - Drilling rigs - Grain elevators - Chemical processing facilities - Power generation facilities - Mines - Breweries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.
Description
Guardian Telecom SR60 Explosion Proof Paging Speakers can be set up as loud speakers for paging applications Approval for use in hazardous areas making these speakers ideal for use in harsh, industrial environments. Generates up to 110dB. Features: - Mounting allows directional adjustment - Projection horn included - Powder coated cast aluminum enclosure - User selectable output power taps Applications: - This device is designed for use in hazardous areas and harsh environments such as: - Petroleum refineries - Chemical plants - Gas plants - Aerospace sites - Bulk fuel loading facilities - Paint or solvent manufacturing plants - Drilling rigs - Grain elevators - Chemical processing facilities - Power generation facilities - Mines - Breweries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Suppliers

Company
Product
Description
Supplier Links
Guardian Telecom SR60 Explosion Proof Paging Speakers - SR60 - TelephoneStuff.com
Huntington Beach, CA, USA
Guardian Telecom SR60 Explosion Proof Paging Speakers
SR60
Guardian Telecom SR60 Explosion Proof Paging Speakers SR60
Guardian Telecom SR60 Explosion Proof Paging Speakers can be set up as loud speakers for paging applications Approval for use in hazardous areas making these speakers ideal for use in harsh, industrial environments. Generates up to 110dB. Features: - Mounting allows directional adjustment - Projection horn included - Powder coated cast aluminum enclosure - User selectable output power taps Applications: - This device is designed for use in hazardous areas and harsh environments such as: - Petroleum refineries - Chemical plants - Gas plants - Aerospace sites - Bulk fuel loading facilities - Paint or solvent manufacturing plants - Drilling rigs - Grain elevators - Chemical processing facilities - Power generation facilities - Mines - Breweries Returns: - Due to the specialized nature of this product and manufacturer requirements, returns will be subject to a 35% restock fee.

Guardian Telecom SR60 Explosion Proof Paging Speakers can be set up as loud speakers for paging applications Approval for use in hazardous areas making these speakers ideal for use in harsh, industrial environments. Generates up to 110dB.
Features:
- Mounting allows directional adjustment
- Projection horn included
- Powder coated cast aluminum enclosure
- User selectable output power taps
Applications:
- This device is designed for use in hazardous areas and harsh environments such as:
- Petroleum refineries
- Chemical plants
- Gas plants
- Aerospace sites
- Bulk fuel loading facilities
- Paint or solvent manufacturing plants
- Drilling rigs
- Grain elevators
- Chemical processing facilities
- Power generation facilities
- Mines
- Breweries
Returns:
- Due to the specialized nature of this product and manufacturer
requirements, returns will be subject to a 35% restock fee.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SR60
Product Name Guardian Telecom SR60 Explosion Proof Paging Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7564595 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 0.79 inch (20 mm)
View Details
G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-D-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Home Audio, In-Wall Speaker - HSi 255 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 90 watts
Impedance 8 ohms
Sensitivity 90 dB
View Details