TelephoneStuff.com Bogen Drop-In Ceiling Speaker with Back Can - 1' x 2'.. CSD1X2

Description
1' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 1' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed back can - 8" main cone with secondary high-frequency cone - Seismic attachment point - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch - 100-degree dispersion - Support rail crossbar included - Frequency response: 110 Hz – 20 kHz - Cone Material: Treated paper - Comes in pack of 2
Description
1' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 1' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed back can - 8" main cone with secondary high-frequency cone - Seismic attachment point - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch - 100-degree dispersion - Support rail crossbar included - Frequency response: 110 Hz – 20 kHz - Cone Material: Treated paper - Comes in pack of 2

Suppliers

Company
Product
Description
Supplier Links
Bogen Drop-In Ceiling Speaker with Back Can - 1' x 2'.. - CSD1X2 - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen Drop-In Ceiling Speaker with Back Can - 1' x 2'..
CSD1X2
Bogen Drop-In Ceiling Speaker with Back Can - 1' x 2'.. CSD1X2
1' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place. Features: - One-piece assembly saves installation time, effort, and cost - 1' x 2' perforated grille over entire front of speaker - Fully enclosed, industrial grade steel construction - Enclosed back can - 8" main cone with secondary high-frequency cone - Seismic attachment point - 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch - 100-degree dispersion - Support rail crossbar included - Frequency response: 110 Hz – 20 kHz - Cone Material: Treated paper - Comes in pack of 2

1' x 2' Drop-In Ceiling Speaker with Back Can is a full-range speaker that allows for fast and simple installation. No accessories or other hardware is required for mounting. Just make one simple cut to the ceiling tile and drop it in place.
Features:
- One-piece assembly saves installation time, effort, and cost
- 1' x 2' perforated grille over entire front of speaker
- Fully enclosed, industrial grade steel construction
- Enclosed back can
- 8" main cone with secondary high-frequency cone
- Seismic attachment point
- 70V/25V, 4-watt transformer (4, 2, 1, 0.5, 0.25 watt) taps; selected by rotary switch
- 100-degree dispersion
- Support rail crossbar included
- Frequency response: 110 Hz – 20 kHz
- Cone Material: Treated paper
- Comes in pack of 2

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number CSD1X2
Product Name Bogen Drop-In Ceiling Speaker with Back Can - 1' x 2'..
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710873 - RS Components, Ltd.
Specs
Size 1.26 inch (32 mm)
View Details
SLM800 StreamLine® Modular High-Output Electronic Sounders - SLM800R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 99 to 115 dB
Size 3.44 inch (87 mm)
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - 458-1132-ND - DigiKey
Mallory Sonalert Products, Inc.
Specs
Resonance Frequency 500 Hz
View Details