TelephoneStuff.com Legrand - On-Q evoQ 6.5" In-Ceiling Speaker HT7650

Description
evoQ 6.5" In-Ceiling Speaker allows for sound customization based on the room's layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - Glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - High-grade advanced crossover allows for optimal frequency distribution
Description
evoQ 6.5" In-Ceiling Speaker allows for sound customization based on the room's layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - Glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - High-grade advanced crossover allows for optimal frequency distribution

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q evoQ 6.5" In-Ceiling Speaker - HT7650 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q evoQ 6.5" In-Ceiling Speaker
HT7650
Legrand - On-Q evoQ 6.5" In-Ceiling Speaker HT7650
evoQ 6.5" In-Ceiling Speaker allows for sound customization based on the room's layout. Speaker Features: - High-power handling and adjustment capabilities ensure ultimate in home sound - Suitable for moisture rich environments - Glass fiber woofers that provide superior power capacity for a stronger, deeper sound - Foam gaskets minimize vibration and provide air-tight seal - Fully adjustable treble easily tailors the sound to any taste - High-grade advanced crossover allows for optimal frequency distribution

evoQ 6.5" In-Ceiling Speaker allows for sound customization based on the room's layout.
Speaker Features:
- High-power handling and adjustment capabilities ensure ultimate in home sound
- Suitable for moisture rich environments
- Glass fiber woofers that provide superior power capacity for a stronger, deeper sound
- Foam gaskets minimize vibration and provide air-tight seal
- Fully adjustable treble easily tailors the sound to any taste
- High-grade advanced crossover allows for optimal frequency distribution

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT7650
Product Name Legrand - On-Q evoQ 6.5" In-Ceiling Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 102757 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 103 dB
Nominal Power 2 watts
Impedance 4 ohms
View Details
ES Series Hazardous Area Sounders and Powered Loudspeakers - ES5-120-73EM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 116 dB
Weight 6400.00 g (225.79 oz)
Application Loudspeaker
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
Speakers - PB-2315PK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 78 dB
Nominal Power 0.1000 watts
Maximum Power 0.1500 watts
View Details
3 suppliers