TelephoneStuff.com Legrand - On-Q 5000 Series 6.5" In-Ceiling Speaker HT5650

Description
5000 Series 6.5" In-Ceiling Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus higher power ratings for home theater applications - High-quality poly woofers and UFLC soft dome tweeters - Mounts in ceiling for clean, seamless installation - Power Peak: 150 W - Frequency Response: 60-20 K - Woofer Type: Poly - Efficiency: 90 db - Tweeter Type: 1" UFLC dome
Description
5000 Series 6.5" In-Ceiling Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus higher power ratings for home theater applications - High-quality poly woofers and UFLC soft dome tweeters - Mounts in ceiling for clean, seamless installation - Power Peak: 150 W - Frequency Response: 60-20 K - Woofer Type: Poly - Efficiency: 90 db - Tweeter Type: 1" UFLC dome

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 5000 Series 6.5" In-Ceiling Speaker - HT5650 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 5000 Series 6.5" In-Ceiling Speaker
HT5650
Legrand - On-Q 5000 Series 6.5" In-Ceiling Speaker HT5650
5000 Series 6.5" In-Ceiling Speaker is optimized for the demands of home theater sound. Features: - Foam gaskets to minimize vibration and provide an air-tight seal - Exceptional sound plus higher power ratings for home theater applications - High-quality poly woofers and UFLC soft dome tweeters - Mounts in ceiling for clean, seamless installation - Power Peak: 150 W - Frequency Response: 60-20 K - Woofer Type: Poly - Efficiency: 90 db - Tweeter Type: 1" UFLC dome

5000 Series 6.5" In-Ceiling Speaker is optimized for the demands of home theater sound.
Features:
- Foam gaskets to minimize vibration and provide an air-tight seal
- Exceptional sound plus higher power ratings for home theater applications
- High-quality poly woofers and UFLC soft dome tweeters
- Mounts in ceiling for clean, seamless installation
- Power Peak: 150 W
- Frequency Response: 60-20 K
- Woofer Type: Poly
- Efficiency: 90 db
- Tweeter Type: 1" UFLC dome

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number HT5650
Product Name Legrand - On-Q 5000 Series 6.5" In-Ceiling Speaker
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526964 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 86 dB
Impedance 4 ohms
Frequency Response 20000 Hz
View Details
304GCX(15W) and 314GCX 30W) SelecTone® Hazardous Location Amplified Speakers - 314GCX-024-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Security Voice Speaker - AV-100E - Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details