TelephoneStuff.com Legrand - On-Q 1000 Series 6.5" In-Ceiling Speaker.. MS1650

Description
1000 Series 6.5" In-Ceiling Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S: 50 W - Speaker Depth: 3.5" - Efficiency: 90 db - Tweeter Type: Mylar
Description
1000 Series 6.5" In-Ceiling Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S: 50 W - Speaker Depth: 3.5" - Efficiency: 90 db - Tweeter Type: Mylar

Suppliers

Company
Product
Description
Supplier Links
Legrand - On-Q 1000 Series 6.5" In-Ceiling Speaker.. - MS1650 - TelephoneStuff.com
Huntington Beach, CA, USA
Legrand - On-Q 1000 Series 6.5" In-Ceiling Speaker..
MS1650
Legrand - On-Q 1000 Series 6.5" In-Ceiling Speaker.. MS1650
1000 Series 6.5" In-Ceiling Speaker is designed for general audio distribution. Features: - Power Peak: 100 W - Frequency Response: 60-20 K - Woofer Type: Poly - Power RM S: 50 W - Speaker Depth: 3.5" - Efficiency: 90 db - Tweeter Type: Mylar

1000 Series 6.5" In-Ceiling Speaker is designed for general audio distribution.
Features:
- Power Peak: 100 W
- Frequency Response: 60-20 K
- Woofer Type: Poly
- Power RM S: 50 W
- Speaker Depth: 3.5"
- Efficiency: 90 db
- Tweeter Type: Mylar

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number MS1650
Product Name Legrand - On-Q 1000 Series 6.5" In-Ceiling Speaker..
Application MusicAudio
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-T-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - EN32WP-B - MISCO
Specs
Nominal Power 8 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details