TelephoneStuff.com Valcom Metal Bridge for 4" Ceiling Speaker V-9904M

Description
Metal Bridge for 4" Ceiling Speaker is used to support backbox (V-9915M) for 4" ceiling speakers. Provides a solid mounting structure for ceiling speakers. The steel bridge prevents ceiling tile sag and is galvanized to inhibit rusting. May be used with all Valcom flush mount ceiling speakers. Features: - Prevents ceiling tile sag - Metal version galvanized to inhibit rusting - For V-1010C 4" Speaker
Description
Metal Bridge for 4" Ceiling Speaker is used to support backbox (V-9915M) for 4" ceiling speakers. Provides a solid mounting structure for ceiling speakers. The steel bridge prevents ceiling tile sag and is galvanized to inhibit rusting. May be used with all Valcom flush mount ceiling speakers. Features: - Prevents ceiling tile sag - Metal version galvanized to inhibit rusting - For V-1010C 4" Speaker

Suppliers

Company
Product
Description
Supplier Links
Valcom Metal Bridge for 4" Ceiling Speaker - V-9904M - TelephoneStuff.com
Huntington Beach, CA, USA
Valcom Metal Bridge for 4" Ceiling Speaker
V-9904M
Valcom Metal Bridge for 4" Ceiling Speaker V-9904M
Metal Bridge for 4" Ceiling Speaker is used to support backbox (V-9915M) for 4" ceiling speakers. Provides a solid mounting structure for ceiling speakers. The steel bridge prevents ceiling tile sag and is galvanized to inhibit rusting. May be used with all Valcom flush mount ceiling speakers. Features: - Prevents ceiling tile sag - Metal version galvanized to inhibit rusting - For V-1010C 4" Speaker

Metal Bridge for 4" Ceiling Speaker is used to support backbox (V-9915M) for 4" ceiling speakers. Provides a solid mounting structure for ceiling speakers. The steel bridge prevents ceiling tile sag and is galvanized to inhibit rusting. May be used with all Valcom flush mount ceiling speakers.
Features:
- Prevents ceiling tile sag
- Metal version galvanized to inhibit rusting
- For V-1010C 4" Speaker

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number V-9904M
Product Name Valcom Metal Bridge for 4" Ceiling Speaker
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Speaker Drivers - 2318272 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
Frequency Response 10000 Hz
Size 3.39 inch (86 mm)
View Details
G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-D - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Sensor Speaker - PV-12E - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 100 dB
Sensitivity 100 dB
View Details
IEC60601-1-8 Medical Speakers - SBS300FL - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 100 dB
Frequency Response 325 Hz
Size 2.42 inch (62 mm)
View Details
2 suppliers