TelephoneStuff.com Channel Vision 5.25" Round In Ceiling Speakers IC502

Description
5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. Features: - Tweeter: 1" pivoting silk dome - Sensitivy: 88dB 1W/1m - Power recommendations: 20 to 100 watts (undistorted) - Imepedance: 8 ohms - Frequency response: 50Hz to 20KHz +/- 3dB
Description
5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. Features: - Tweeter: 1" pivoting silk dome - Sensitivy: 88dB 1W/1m - Power recommendations: 20 to 100 watts (undistorted) - Imepedance: 8 ohms - Frequency response: 50Hz to 20KHz +/- 3dB

Suppliers

Company
Product
Description
Supplier Links
Channel Vision 5.25" Round In Ceiling Speakers - IC502 - TelephoneStuff.com
Huntington Beach, CA, USA
Channel Vision 5.25" Round In Ceiling Speakers
IC502
Channel Vision 5.25" Round In Ceiling Speakers IC502
5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet. Features: - Tweeter: 1" pivoting silk dome - Sensitivy: 88dB 1W/1m - Power recommendations: 20 to 100 watts (undistorted) - Imepedance: 8 ohms - Frequency response: 50Hz to 20KHz +/- 3dB

5.25" polypropylene cone with Butyl rubber surround and 18 oz. magnet.
Features:
- Tweeter: 1" pivoting silk dome
- Sensitivy: 88dB 1W/1m
- Power recommendations: 20 to 100 watts (undistorted)
- Imepedance: 8 ohms
- Frequency response: 50Hz to 20KHz +/- 3dB

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number IC502
Product Name Channel Vision 5.25" Round In Ceiling Speakers
Application Paging
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 7717008 - RS Components, Ltd.
Specs
Impedance 8 ohms
Size 1.17 inch (30 mm)
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EL - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Sensor Speaker - PVW-12TE - Takex America, Inc.
Takex America, Inc.
Specs
Features Outdoor; Digital
SPL 80 dB
Weight 480.00 g (16.93 oz)
View Details
Speakers - PSR26N08AK - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
SPL 92 dB
Nominal Power 0.2000 watts
Maximum Power 0.3000 watts
View Details
4 suppliers